TE Connectivity
Heat Shrink Tubing
034999P006
Description
Body Features Flexibility : Semi-Flexible Fluid Type : Unleaded Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 1.38:1
Dimensions Cut Length : 2195 MM [86.41 INCH ] Expanded Inside Diameter (Min) : 8 MM [.315 INCH ] Heat Shrink Tubing Size Range : 6.1 - 8 MM [.24 - .315 INCH ] Recovered Inside Diameter (Max) : 6.1 MM [.24 INCH ] Recovered Wall Thickness (Nominal) : 1 MM [.043 INCH ] Recovered Wall Thickness (Tolerance) : 1 MM [.0391 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Product Family : AP-2000 Wall Type : Dual
Usage Conditions Fluid Resistance : Immersion Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Impact, Mechanical Damage Operating Temperature Range (DEGC) : -40 - 80 Recovery Temperature (DEGC) : 115 Shrink Temperature (Min) (DEGC) : 110
Request a Quote
Email Supplier
Description
Body Features Flexibility : Semi-Flexible Fluid Type : Unleaded Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 1.38:1
Dimensions Cut Length : 2195 MM [86.41 INCH ] Expanded Inside Diameter (Min) : 8 MM [.315 INCH ] Heat Shrink Tubing Size Range : 6.1 - 8 MM [.24 - .315 INCH ] Recovered Inside Diameter (Max) : 6.1 MM [.24 INCH ] Recovered Wall Thickness (Nominal) : 1 MM [.043 INCH ] Recovered Wall Thickness (Tolerance) : 1 MM [.0391 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Product Family : AP-2000 Wall Type : Dual
Usage Conditions Fluid Resistance : Immersion Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Impact, Mechanical Damage Operating Temperature Range (DEGC) : -40 - 80 Recovery Temperature (DEGC) : 115 Shrink Temperature (Min) (DEGC) : 110
Request a Quote
Email Supplier
Suppliers
Body Features Flexibility : Semi-Flexible Fluid Type : Unleaded Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 1.38:1
Dimensions Cut Length : 2195 MM [86.41 INCH ] Expanded Inside Diameter (Min) : 8 MM [.315 INCH ] Heat Shrink Tubing Size Range : 6.1 - 8 MM [.24 - .315 INCH ] Recovered Inside Diameter (Max) : 6.1 MM [.24 INCH ] Recovered Wall Thickness (Nominal) : 1 MM [.043 INCH ] Recovered Wall Thickness (Tolerance) : 1 MM [.0391 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Product Family : AP-2000 Wall Type : Dual
Usage Conditions Fluid Resistance : Immersion Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Impact, Mechanical Damage Operating Temperature Range (DEGC) : -40 - 80 Recovery Temperature (DEGC) : 115 Shrink Temperature (Min) (DEGC) : 110
Body Features
- Flexibility : Semi-Flexible
- Fluid Type : Unleaded Gasoline
- Primary Product Color : Black
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 1.38:1
Dimensions
- Cut Length : 2195 MM [86.41 INCH ]
- Expanded Inside Diameter (Min) : 8 MM [.315 INCH ]
- Heat Shrink Tubing Size Range : 6.1 - 8 MM [.24 - .315 INCH ]
- Recovered Inside Diameter (Max) : 6.1 MM [.24 INCH ]
- Recovered Wall Thickness (Nominal) : 1 MM [.043 INCH ]
- Recovered Wall Thickness (Tolerance) : 1 MM [.0391 INCH ]
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Product Family : AP-2000
- Wall Type : Dual
Usage Conditions
- Fluid Resistance : Immersion Protection
- Heat Shrink Tubing Flammability : Non-Flame-Retardant
- Heat Shrink Tubing Resistance : Fluids, Impact, Mechanical Damage
- Operating Temperature Range (DEGC) : -40 - 80
- Recovery Temperature (DEGC) : 115
- Shrink Temperature (Min) (DEGC) : 110
Buy Now
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
034999P006 |
|
Product Name
|
Heat Shrink Tubing |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Medical Grade Crosslinked Polyolefin
Operating Temperature
-40 to 110 C (-40 to 230 F)
View Details
Sleeving
Shrink Tubing
Material
Modified Fluoro-Elastomer
Operating Temperature
-67 to 392 C (-88.6 to 738 F)
View Details
2 suppliers