TE Connectivity
Automotive Terminals
968132-2
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 5.2mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .63 MM [.025 INCH ] Mating Tab Width : 5.2 MM [.205 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 45 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 3.4 - 3.7 MM [.134 - .146 INCH ] Wire Size (MMSQ) : 3 - 4 Wire Size (AWG) : 12 - 11 Wire Size Search (AWG) : 12, 11 Wire Size Search (MMSQ) : 4, 3
Industry Standards Compatible With Agency/Standards Products : LV214
Operation/Applicatio
n Compatible With Wire Base Material : Copper Conforms to KOMAX Automatic Component Insertion Guideline : Yes, per Version 5.0 (March 2018)
Other Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 2300
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 80 DEGC , 130 DEGC , 100 DEGC , 85 DEGC , 105 DEGC , 125 DEGC , 90 DEGC , 120 DEGC , 110 DEGC [194 DEGF , 230 DEGF , 257 DEGF , 176 DEGF , 266 DEGF , 185 DEGF , 221 DEGF , 212 DEGF , 248 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 5.2mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .63 MM [.025 INCH ] Mating Tab Width : 5.2 MM [.205 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 45 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 3.4 - 3.7 MM [.134 - .146 INCH ] Wire Size (MMSQ) : 3 - 4 Wire Size (AWG) : 12 - 11 Wire Size Search (AWG) : 12, 11 Wire Size Search (MMSQ) : 4, 3
Industry Standards Compatible With Agency/Standards Products : LV214
Operation/Applicatio
n Compatible With Wire Base Material : Copper Conforms to KOMAX Automatic Component Insertion Guideline : Yes, per Version 5.0 (March 2018)
Other Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 2300
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 80 DEGC , 130 DEGC , 100 DEGC , 85 DEGC , 105 DEGC , 125 DEGC , 90 DEGC , 120 DEGC , 110 DEGC [194 DEGF , 230 DEGF , 257 DEGF , 176 DEGF , 266 DEGF , 185 DEGF , 221 DEGF , 212 DEGF , 248 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 5.2mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .63 MM [.025 INCH ] Mating Tab Width : 5.2 MM [.205 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 45 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 3.4 - 3.7 MM [.134 - .146 INCH ] Wire Size (MMSQ) : 3 - 4 Wire Size (AWG) : 12 - 11 Wire Size Search (AWG) : 12, 11 Wire Size Search (MMSQ) : 4, 3
Industry Standards Compatible With Agency/Standards Products : LV214
Operation/Applicatio
n Compatible With Wire Base Material : Copper Conforms to KOMAX Automatic Component Insertion Guideline : Yes, per Version 5.0 (March 2018)
Other Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 2300
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 80 DEGC , 130 DEGC , 100 DEGC , 85 DEGC , 105 DEGC , 125 DEGC , 90 DEGC , 120 DEGC , 110 DEGC [194 DEGF , 230 DEGF , 257 DEGF , 176 DEGF , 266 DEGF , 185 DEGF , 221 DEGF , 212 DEGF , 248 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 5.2mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .63 MM [.025 INCH ]
- Mating Tab Width : 5.2 MM [.205 INCH ]
- Terminal Type : Tab
- Typical Current Rating (AMP) : 45
- Wire Contact Termination Area Plating Material : Tin
Dimensions
- Compatible Insulation Diameter Range : 3.4 - 3.7 MM [.134 - .146 INCH ]
- Wire Size (MMSQ) : 3 - 4
- Wire Size (AWG) : 12 - 11
- Wire Size Search (AWG) : 12, 11
- Wire Size Search (MMSQ) : 4, 3
Industry Standards
- Compatible With Agency/Standards Products : LV214
Operation/Application
- Compatible With Wire Base Material : Copper
- Conforms to KOMAX Automatic Component Insertion Guideline : Yes, per Version 5.0 (March 2018)
Other
- Terminal Transmits : 41 - 100 A (High Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 2300
Product Type Features
- Primary Locking Feature : Locking Lance
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 80 DEGC , 130 DEGC , 100 DEGC , 85 DEGC , 105 DEGC , 125 DEGC , 90 DEGC , 120 DEGC , 110 DEGC [194 DEGF , 230 DEGF , 257 DEGF , 176 DEGF , 266 DEGF , 185 DEGF , 221 DEGF , 212 DEGF , 248 DEGF ]
- Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
968132-2 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details