TE Connectivity Automotive Terminals 1-1719952-6

Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 9.5mm Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : 1.2 MM  [.047 INCH ] Mating Tab Width : 9.5 MM  [.374 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 40 Dimensions Wire Insulation Diameter : 4 - 5.2 MM  [.157 - .204 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 9 Wire Size Search (AWG) : 11, 9, 10 Wire Size Search (MMSQ) : 5, 6, 4 Industry Standards Agency/Standard : IEC 664/664A (DIN VDE 0110) Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 600 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC , 125 DEGC , 120 DEGC , 105 DEGC , 80 DEGC , 100 DEGC , 110 DEGC , 90 DEGC , 85 DEGC  [248 DEGF , 221 DEGF , 194 DEGF , 212 DEGF , 230 DEGF , 176 DEGF , 266 DEGF , 257 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 9.5mm Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : 1.2 MM  [.047 INCH ] Mating Tab Width : 9.5 MM  [.374 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 40 Dimensions Wire Insulation Diameter : 4 - 5.2 MM  [.157 - .204 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 9 Wire Size Search (AWG) : 11, 9, 10 Wire Size Search (MMSQ) : 5, 6, 4 Industry Standards Agency/Standard : IEC 664/664A (DIN VDE 0110) Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 600 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC , 125 DEGC , 120 DEGC , 105 DEGC , 80 DEGC , 100 DEGC , 110 DEGC , 90 DEGC , 85 DEGC  [248 DEGF , 221 DEGF , 194 DEGF , 212 DEGF , 230 DEGF , 176 DEGF , 266 DEGF , 257 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1-1719952-6 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1-1719952-6
Automotive Terminals 1-1719952-6
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 9.5mm Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : 1.2 MM  [.047 INCH ] Mating Tab Width : 9.5 MM  [.374 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 40 Dimensions Wire Insulation Diameter : 4 - 5.2 MM  [.157 - .204 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 9 Wire Size Search (AWG) : 11, 9, 10 Wire Size Search (MMSQ) : 5, 6, 4 Industry Standards Agency/Standard : IEC 664/664A (DIN VDE 0110) Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 600 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC , 125 DEGC , 120 DEGC , 105 DEGC , 80 DEGC , 100 DEGC , 110 DEGC , 90 DEGC , 85 DEGC  [248 DEGF , 221 DEGF , 194 DEGF , 212 DEGF , 230 DEGF , 176 DEGF , 266 DEGF , 257 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 9.5mm
  • Contact Termination Area Plating Material : Tin (Sn)
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : 1.2 MM  [.047 INCH ]
  • Mating Tab Width : 9.5 MM  [.374 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 40

Dimensions


  • Wire Insulation Diameter : 4 - 5.2 MM  [.157 - .204 INCH ]
  • Wire Size (MMSQ) : 4 - 6
  • Wire Size (AWG) : 11 - 9
  • Wire Size Search (AWG) : 11, 9, 10
  • Wire Size Search (MMSQ) : 5, 6, 4

Industry Standards


  • Agency/Standard : IEC 664/664A (DIN VDE 0110)

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 25 - 40 A (Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 600

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 130 DEGC , 125 DEGC , 120 DEGC , 105 DEGC , 80 DEGC , 100 DEGC , 110 DEGC , 90 DEGC , 85 DEGC  [248 DEGF , 221 DEGF , 194 DEGF , 212 DEGF , 230 DEGF , 176 DEGF , 266 DEGF , 257 DEGF , 185 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1-1719952-6
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FSA-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 5.91 inch (150 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 116-0024-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 9.84 inch (250 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FNG-0032-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details
Automotive Terminals - 0462-006-1631 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details