Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRODES AND ELECTRODE MATERIALS
TE CONNECTIVITY
1212-SSA-0016 -- RFI AND EMI - CONTACTS, FINGERSTOCK AND GASKETS
TE Connectivity
RFI and EMI - Contacts, Fingerstock and Gaskets
1212-SSA-0016
Description
SSA SHEET 300MM SQ X 1.6MM
Quarktwin Technology Ltd.
Done
Datasheet
Description
SSA SHEET 300MM SQ X 1.6MM
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFI and EMI - Contacts, Fingerstock and Gaskets
1212-SSA-0016
RFI and EMI - Contacts, Fingerstock and Gaskets
1212-SSA-0016
SSA SHEET 300MM SQ X 1.6MM
SSA SHEET 300MM SQ X 1.6MM
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Electrodes and Electrode Materials
Product Number
1212-SSA-0016
Product Name
RFI and EMI - Contacts, Fingerstock and Gaskets
Type
Contact; Gasket
Unlock Full Specs
to access all available technical data
Similar Products
Dexmet® Corporation, a part of PPG’s engineered materials division
Battery Electrode Materials
PolyGrid®
Specs
OD / Width
12 to 48 inch (305 to 1219 mm)
Thickness
0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
TE Connectivity
Automotive Terminals
1-1719386-1
Specs
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
2
suppliers
Schmersal Inc.
Positive-operation door contacts - AZ 06 - AZ 07 - AZ 07 K 08106
Specs
Type
Contact
View Details
Matexcel
Round Graphite Coated Copper foil, Negative Single-sided coating
BMLC-KJ017
Specs
Type
Anode / Anode Material
Shape / Form
Foil
Applications
Battery or Fuel Cell
View Details