TE Connectivity
Automotive Terminals
968122-4
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 5.2mm Crimp Type : F-Crimp Interface Plating : Nickel (Ni), Palladium (Pd) Mating Tab Thickness : .63 MM [.025 INCH ] Mating Tab Width : 5.2 MM [.204 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 45 Wire Contact Termination Area Plating Material : Nickel
Dimensions Compatible Insulation Diameter Range : 3.4 - 3.7 MM [.134 - .146 INCH ] Tab Length : 20 MM [.787 INCH ] Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 14 - 12
Industry Standards Agency/Standard : LV214
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 1700
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 5.2mm Crimp Type : F-Crimp Interface Plating : Nickel (Ni), Palladium (Pd) Mating Tab Thickness : .63 MM [.025 INCH ] Mating Tab Width : 5.2 MM [.204 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 45 Wire Contact Termination Area Plating Material : Nickel
Dimensions Compatible Insulation Diameter Range : 3.4 - 3.7 MM [.134 - .146 INCH ] Tab Length : 20 MM [.787 INCH ] Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 14 - 12
Industry Standards Agency/Standard : LV214
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 1700
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 5.2mm Crimp Type : F-Crimp Interface Plating : Nickel (Ni), Palladium (Pd) Mating Tab Thickness : .63 MM [.025 INCH ] Mating Tab Width : 5.2 MM [.204 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 45 Wire Contact Termination Area Plating Material : Nickel
Dimensions Compatible Insulation Diameter Range : 3.4 - 3.7 MM [.134 - .146 INCH ] Tab Length : 20 MM [.787 INCH ] Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 14 - 12
Industry Standards Agency/Standard : LV214
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 1700
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Body Features
- Terminal Seal Type : Single Wire Seal (SWS)
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 5.2mm
- Crimp Type : F-Crimp
- Interface Plating : Nickel (Ni), Palladium (Pd)
- Mating Tab Thickness : .63 MM [.025 INCH ]
- Mating Tab Width : 5.2 MM [.204 INCH ]
- Terminal Type : Socket
- Typical Current Rating (AMP) : 45
- Wire Contact Termination Area Plating Material : Nickel
Dimensions
- Compatible Insulation Diameter Range : 3.4 - 3.7 MM [.134 - .146 INCH ]
- Tab Length : 20 MM [.787 INCH ]
- Wire Size (MMSQ) : 2.5 - 4
- Wire Size (AWG) : 14 - 12
Industry Standards
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 1700
Product Type Features
- Primary Locking Feature : Locking Lance
- Receptacle Style : 180°
- Sealable : Yes
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 130 DEGC [266 DEGF ]
- Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
968122-4 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Plating / Coating
|
Nickel (Ni), Palladium (Pd)
|
|
Applications
|
Motor or Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
3 suppliers
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
Material
Aluminum
Length
394 inch (10000 mm)
View Details