TE Connectivity Automotive Terminals 0460-010-20141

Description
Contact Features Contact Fabrication : Solid Contact Size : Size 20 Crimp Type : Indent Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 1 MM  [.04 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 7.5 Wire Contact Termination Area Plating Material : Nickel Dimensions Tab Length : 18.06 MM  [.71 INCH ] Wire Size (MMSQ) : .75 - 1.5 Wire Size (AWG) : 16 - 18 Wire Size Search (AWG) : 16, 18 Wire Size Search (MMSQ) : .75, 1, 1.5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Crate Packaging Quantity : 5000 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Fabrication : Solid Contact Size : Size 20 Crimp Type : Indent Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 1 MM  [.04 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 7.5 Wire Contact Termination Area Plating Material : Nickel Dimensions Tab Length : 18.06 MM  [.71 INCH ] Wire Size (MMSQ) : .75 - 1.5 Wire Size (AWG) : 16 - 18 Wire Size Search (AWG) : 16, 18 Wire Size Search (MMSQ) : .75, 1, 1.5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Crate Packaging Quantity : 5000 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 0460-010-20141 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
0460-010-20141
Automotive Terminals 0460-010-20141
Contact Features Contact Fabrication : Solid Contact Size : Size 20 Crimp Type : Indent Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 1 MM  [.04 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 7.5 Wire Contact Termination Area Plating Material : Nickel Dimensions Tab Length : 18.06 MM  [.71 INCH ] Wire Size (MMSQ) : .75 - 1.5 Wire Size (AWG) : 16 - 18 Wire Size Search (AWG) : 16, 18 Wire Size Search (MMSQ) : .75, 1, 1.5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Crate Packaging Quantity : 5000 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Contact Features


  • Contact Fabrication : Solid
  • Contact Size : Size 20
  • Crimp Type : Indent Crimp
  • Interface Plating : Nickel (Ni)
  • Mating Pin Diameter : 1 MM  [.04 INCH ]
  • Terminal Type : Pin
  • Typical Current Rating (AMP) : 7.5
  • Wire Contact Termination Area Plating Material : Nickel

Dimensions


  • Tab Length : 18.06 MM  [.71 INCH ]
  • Wire Size (MMSQ) : .75 - 1.5
  • Wire Size (AWG) : 16 - 18
  • Wire Size Search (AWG) : 16, 18
  • Wire Size Search (MMSQ) : .75, 1, 1.5

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Customer Preferred Contact : Yes
  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Crate
  • Packaging Quantity : 5000

Product Type Features


  • Primary Locking Feature : Integrated in Housing
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Contacts - Multi Purpose - 1734-1899-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
1734-1899-ND
Contacts - Multi Purpose 1734-1899-ND
CONN PIN 16-18AWG NICKEL CRIMP

CONN PIN 16-18AWG NICKEL CRIMP

Buy Now Datasheet
Crimp Contact, Pin,size 20, 16-18Awg; Product Range Deutsch Te Connectivity - 55T7447 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Contact, Pin,size 20, 16-18Awg; Product Range Deutsch Te Connectivity
55T7447
Crimp Contact, Pin,size 20, 16-18Awg; Product Range Deutsch Te Connectivity 55T7447
CRIMP CONTACT, PIN,SIZE 20, 16-18AWG; Product Range:DTM Series; Contact Plating:Nickel Plated Contacts; Contact Material:Copper; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:18AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

CRIMP CONTACT, PIN,SIZE 20, 16-18AWG; Product Range:DTM Series; Contact Plating:Nickel Plated Contacts; Contact Material:Copper; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:18AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrical Contacts Electrodes and Electrode Materials
Product Number 0460-010-20141 1734-1899-ND 55T7447
Product Name Automotive Terminals Contacts - Multi Purpose Crimp Contact, Pin,size 20, 16-18Awg; Product Range Deutsch Te Connectivity
Type Contact Contact
Plating / Coating Nickel; Nickel (Ni) Nickel; Nickel Plated Contacts
Applications Motor or Generator
Length 0.7110 inch (18.06 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Contact, Pin, Crimp, 24-18Awg; Product Range Te Connectivity - 17AH9577 - Newark, An Avnet Company
Specs
Type Contact
Shape / Form Pin; Pin
Plating / Coating Gold; Gold Plated Contacts
View Details
Automotive Terminals - 1-170291-7 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2331463-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2282364-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details