TE Connectivity
Automotive Terminals
963774-1
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 9.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : 1.2 MM [.047 INCH ] Mating Tab Width : 9.5 MM [.374 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 78 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 4.6 - 6.6 MM [.181 - .26 INCH ] Tab Length : 49 MM [1.92 INCH ] Wire Size (MMSQ) : 6 - 10 Wire Size (AWG) : 9 - 7 Wire Size Search (AWG) : 8, 7, 9 Wire Size Search (MMSQ) : 8, 6, 10
Industry Standards Compatible With Agency/Standards Products : LV214
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : Yes Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Tray Packaging Quantity : 450
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 9.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : 1.2 MM [.047 INCH ] Mating Tab Width : 9.5 MM [.374 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 78 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 4.6 - 6.6 MM [.181 - .26 INCH ] Tab Length : 49 MM [1.92 INCH ] Wire Size (MMSQ) : 6 - 10 Wire Size (AWG) : 9 - 7 Wire Size Search (AWG) : 8, 7, 9 Wire Size Search (MMSQ) : 8, 6, 10
Industry Standards Compatible With Agency/Standards Products : LV214
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : Yes Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Tray Packaging Quantity : 450
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 9.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : 1.2 MM [.047 INCH ] Mating Tab Width : 9.5 MM [.374 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 78 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 4.6 - 6.6 MM [.181 - .26 INCH ] Tab Length : 49 MM [1.92 INCH ] Wire Size (MMSQ) : 6 - 10 Wire Size (AWG) : 9 - 7 Wire Size Search (AWG) : 8, 7, 9 Wire Size Search (MMSQ) : 8, 6, 10
Industry Standards Compatible With Agency/Standards Products : LV214
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : Yes Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Tray Packaging Quantity : 450
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Body Features
- Terminal Seal Type : Single Wire Seal (SWS)
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 9.5mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : 1.2 MM [.047 INCH ]
- Mating Tab Width : 9.5 MM [.374 INCH ]
- Terminal Type : Tab
- Typical Current Rating (AMP) : 78
- Wire Contact Termination Area Plating Material : Tin
Dimensions
- Compatible Insulation Diameter Range : 4.6 - 6.6 MM [.181 - .26 INCH ]
- Tab Length : 49 MM [1.92 INCH ]
- Wire Size (MMSQ) : 6 - 10
- Wire Size (AWG) : 9 - 7
- Wire Size Search (AWG) : 8, 7, 9
- Wire Size Search (MMSQ) : 8, 6, 10
Industry Standards
- Compatible With Agency/Standards Products : LV214
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Customer Preferred Contact : Yes
- Terminal Transmits : 41 - 100 A (High Power)
Packaging Features
- Packaging Method : Tray
- Packaging Quantity : 450
Product Type Features
- Primary Locking Feature : Locking Lance
- Receptacle Style : 180°
- Sealable : Yes
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 130 DEGC [266 DEGF ]
- Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
963774-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Plating / Coating
|
Tin; Tin (Sn)
|
|
Applications
|
Motor or Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact; Gasket
Length
5.91 inch (150 mm)
OD / Width
5.91 inch (150 mm)
View Details
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
2 suppliers