TE Connectivity Automotive Terminals 1060-16-0177

Description
Body Features Terminal Seal Type : Family Seal or Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 16 Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 1.59 MM  [.063 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 13 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.9 - 3.55 MM  [.075 - .14 INCH ] Wire Size (MMSQ) : .75 - 2 Wire Size (AWG) : 18 - 14 Wire Size Search (AWG) : 18, 16, 14 Wire Size Search (MMSQ) : 1, 1.5, .75, 2 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : On the Terminal Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Family Seal or Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 16 Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 1.59 MM  [.063 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 13 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.9 - 3.55 MM  [.075 - .14 INCH ] Wire Size (MMSQ) : .75 - 2 Wire Size (AWG) : 18 - 14 Wire Size Search (AWG) : 18, 16, 14 Wire Size Search (MMSQ) : 1, 1.5, .75, 2 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : On the Terminal Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1060-16-0177 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1060-16-0177
Automotive Terminals 1060-16-0177
Body Features Terminal Seal Type : Family Seal or Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 16 Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 1.59 MM  [.063 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 13 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.9 - 3.55 MM  [.075 - .14 INCH ] Wire Size (MMSQ) : .75 - 2 Wire Size (AWG) : 18 - 14 Wire Size Search (AWG) : 18, 16, 14 Wire Size Search (MMSQ) : 1, 1.5, .75, 2 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : On the Terminal Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Terminal Seal Type : Family Seal or Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : Size 16
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Pin Diameter : 1.59 MM  [.063 INCH ]
  • Terminal Type : Pin
  • Typical Current Rating (AMP) : 13
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.9 - 3.55 MM  [.075 - .14 INCH ]
  • Wire Size (MMSQ) : .75 - 2
  • Wire Size (AWG) : 18 - 14
  • Wire Size Search (AWG) : 18, 16, 14
  • Wire Size Search (MMSQ) : 1, 1.5, .75, 2

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Customer Preferred Contact : Yes
  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 4000

Product Type Features


  • Primary Locking Feature : On the Terminal
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1060-16-0177
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2349177-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2316618-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1326030-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 0460-202-20141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
5 suppliers