TE Connectivity Automotive Terminals 962881-1

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 30 Dimensions Wire Insulation Diameter : 2.2 - 2.4 MM  [.134 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 17, 15, 13, 16, 14 Wire Size Search (MMSQ) : 1, 2, 1.5, 1.25, 2.5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC , 80 DEGC , 125 DEGC , 100 DEGC , 110 DEGC , 85 DEGC , 120 DEGC , 90 DEGC , 105 DEGC  [230 DEGF , 176 DEGF , 248 DEGF , 266 DEGF , 257 DEGF , 194 DEGF , 185 DEGF , 221 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 30 Dimensions Wire Insulation Diameter : 2.2 - 2.4 MM  [.134 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 17, 15, 13, 16, 14 Wire Size Search (MMSQ) : 1, 2, 1.5, 1.25, 2.5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC , 80 DEGC , 125 DEGC , 100 DEGC , 110 DEGC , 85 DEGC , 120 DEGC , 90 DEGC , 105 DEGC  [230 DEGF , 176 DEGF , 248 DEGF , 266 DEGF , 257 DEGF , 194 DEGF , 185 DEGF , 221 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 962881-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
962881-1
Automotive Terminals 962881-1
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 30 Dimensions Wire Insulation Diameter : 2.2 - 2.4 MM  [.134 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 17, 15, 13, 16, 14 Wire Size Search (MMSQ) : 1, 2, 1.5, 1.25, 2.5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC , 80 DEGC , 125 DEGC , 100 DEGC , 110 DEGC , 85 DEGC , 120 DEGC , 90 DEGC , 105 DEGC  [230 DEGF , 176 DEGF , 248 DEGF , 266 DEGF , 257 DEGF , 194 DEGF , 185 DEGF , 221 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 2.8mm
  • Contact Termination Area Plating Material : Tin (Sn)
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Terminal Type : Tab
  • Typical Current Rating (AMP) : 30

Dimensions


  • Wire Insulation Diameter : 2.2 - 2.4 MM  [.134 INCH ]
  • Wire Size (MMSQ) : 1 - 2.5
  • Wire Size (AWG) : 17 - 13
  • Wire Size Search (AWG) : 17, 15, 13, 16, 14
  • Wire Size Search (MMSQ) : 1, 2, 1.5, 1.25, 2.5

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 25 - 40 A (Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 2500

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 130 DEGC , 80 DEGC , 125 DEGC , 100 DEGC , 110 DEGC , 85 DEGC , 120 DEGC , 90 DEGC , 105 DEGC  [230 DEGF , 176 DEGF , 248 DEGF , 266 DEGF , 257 DEGF , 194 DEGF , 185 DEGF , 221 DEGF , 212 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 962881-1
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2349180-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-SSA-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 11.81 inch (300 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0018-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0710 inch (1.8 mm)
View Details
Automotive Terminals - 0460-245-1290 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
3 suppliers