TE Connectivity
Automotive Terminals
0460-256-12233
Description
Contact Features Contact Fabrication : Solid Contact Size : Size 12 Crimp Type : Indent Crimp Interface Plating : Palladium Nickel (PdNi) Mating Pin Diameter : 2.4 MM [.094 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 25 Wire Contact Termination Area Plating Material : Gold
Dimensions Wire Size (MMSQ) : .75 - 1.5 Wire Size (AWG) : 16 - 18 Wire Size Search (AWG) : 16, 18 Wire Size Search (MMSQ) : .75, 1.5, 1
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : Yes Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Crate Packaging Quantity : 1250
Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Solid Contact Size : Size 12 Crimp Type : Indent Crimp Interface Plating : Palladium Nickel (PdNi) Mating Pin Diameter : 2.4 MM [.094 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 25 Wire Contact Termination Area Plating Material : Gold
Dimensions Wire Size (MMSQ) : .75 - 1.5 Wire Size (AWG) : 16 - 18 Wire Size Search (AWG) : 16, 18 Wire Size Search (MMSQ) : .75, 1.5, 1
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : Yes Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Crate Packaging Quantity : 1250
Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Solid Contact Size : Size 12 Crimp Type : Indent Crimp Interface Plating : Palladium Nickel (PdNi) Mating Pin Diameter : 2.4 MM [.094 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 25 Wire Contact Termination Area Plating Material : Gold
Dimensions Wire Size (MMSQ) : .75 - 1.5 Wire Size (AWG) : 16 - 18 Wire Size Search (AWG) : 16, 18 Wire Size Search (MMSQ) : .75, 1.5, 1
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : Yes Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Crate Packaging Quantity : 1250
Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Contact Features
- Contact Fabrication : Solid
- Contact Size : Size 12
- Crimp Type : Indent Crimp
- Interface Plating : Palladium Nickel (PdNi)
- Mating Pin Diameter : 2.4 MM [.094 INCH ]
- Terminal Type : Pin
- Typical Current Rating (AMP) : 25
- Wire Contact Termination Area Plating Material : Gold
Dimensions
- Wire Size (MMSQ) : .75 - 1.5
- Wire Size (AWG) : 16 - 18
- Wire Size Search (AWG) : 16, 18
- Wire Size Search (MMSQ) : .75, 1.5, 1
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Customer Preferred Contact : Yes
- Terminal Transmits : 25 - 40 A (Power)
Packaging Features
- Packaging Method : Crate
- Packaging Quantity : 1250
Product Type Features
- Primary Locking Feature : Integrated in Housing
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 150 DEGC [302 DEGF ]
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
0460-256-12233 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details