TE Connectivity Antennas 956-313-204

Description
Body Features Product Weight : 200 G  [7.05 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 3 MM  [.118 INCH ] Cable Length : .57 M , .54 M , .6 M  [1.77 FT , 1.87 FT , 1.97 FT ] Product Height : 70 MM  [2.75 INCH ] Product Length : 125 MM  [4.93 INCH ] Product Width : 81 MM  [3.19 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2:1, < 1.8:1 Industry Standards Primary Application : Cellular, SatCom, GNSS Wireless Application : Cellular, GNSS, SatCom, Vehicular Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : RHCP, Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : EU, Americas & EMEA, Global Product Type Features Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1920 - 2170, 1575 - 1614, 868 - 870, 824 - 894, 1850 - 1990, 1710 - 1880, 880 - 960, 1600 - 1626.5 Gain (Max) (DB) : 3, 2 Nominal Frequency Range : 698 - 2700 Peak Gain (DBI) : 0 < 3
Request a Quote
Description
Body Features Product Weight : 200 G  [7.05 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 3 MM  [.118 INCH ] Cable Length : .57 M , .54 M , .6 M  [1.77 FT , 1.87 FT , 1.97 FT ] Product Height : 70 MM  [2.75 INCH ] Product Length : 125 MM  [4.93 INCH ] Product Width : 81 MM  [3.19 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2:1, < 1.8:1 Industry Standards Primary Application : Cellular, SatCom, GNSS Wireless Application : Cellular, GNSS, SatCom, Vehicular Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : RHCP, Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : EU, Americas & EMEA, Global Product Type Features Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1920 - 2170, 1575 - 1614, 868 - 870, 824 - 894, 1850 - 1990, 1710 - 1880, 880 - 960, 1600 - 1626.5 Gain (Max) (DB) : 3, 2 Nominal Frequency Range : 698 - 2700 Peak Gain (DBI) : 0 < 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 956-313-204 - TE Connectivity
Berwyn, PA, United States
Antennas
956-313-204
Antennas 956-313-204
Body Features Product Weight : 200 G  [7.05 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 3 MM  [.118 INCH ] Cable Length : .57 M , .54 M , .6 M  [1.77 FT , 1.87 FT , 1.97 FT ] Product Height : 70 MM  [2.75 INCH ] Product Length : 125 MM  [4.93 INCH ] Product Width : 81 MM  [3.19 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2:1, < 1.8:1 Industry Standards Primary Application : Cellular, SatCom, GNSS Wireless Application : Cellular, GNSS, SatCom, Vehicular Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : RHCP, Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : EU, Americas & EMEA, Global Product Type Features Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1920 - 2170, 1575 - 1614, 868 - 870, 824 - 894, 1850 - 1990, 1710 - 1880, 880 - 960, 1600 - 1626.5 Gain (Max) (DB) : 3, 2 Nominal Frequency Range : 698 - 2700 Peak Gain (DBI) : 0 < 3

Body Features


  • Product Weight : 200 G  [7.05 OZ ]

Configuration Features


  • Antenna Style : Enclosure
  • Antenna Type : Shark Fin
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Insulation Diameter (Max) : 3 MM  [.118 INCH ]
  • Cable Length : .57 M , .54 M , .6 M  [1.77 FT , 1.87 FT , 1.97 FT ]
  • Product Height : 70 MM  [2.75 INCH ]
  • Product Length : 125 MM  [4.93 INCH ]
  • Product Width : 81 MM  [3.19 INCH ]

Electrical Characteristics


  • Antenna Operation : Active
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2:1, < 1.8:1

Industry Standards


  • Primary Application : Cellular, SatCom, GNSS
  • Wireless Application : Cellular, GNSS, SatCom, Vehicular

Mechanical Attachment


  • Mounting Type : Stud/Screw/Lug Mount
  • Polarization : RHCP, Linear

Operation/Application


  • Directionality : Omnidirectional

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : EU, Americas & EMEA, Global

Product Type Features


  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 1920 - 2170, 1575 - 1614, 868 - 870, 824 - 894, 1850 - 1990, 1710 - 1880, 880 - 960, 1600 - 1626.5
  • Gain (Max) (DB) : 3, 2
  • Nominal Frequency Range : 698 - 2700
  • Peak Gain (DBI) : 0 < 3
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 956-313-204
Product Name Antennas
Applications Modem or Wireless Network; Cellular, GNSS, SatCom, Vehicular
Pattern Type Omni directional
Polarization Right Hand Circular
Primary Frequency Range 824.0 to 2170.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195760-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Bluetooth, WLAN, Wi-Fi, GPS, ZigBee, GNSS
Polarization Linear
Primary Frequency Range 1559.0 to 5875.0 MHz
View Details
6 suppliers
Antennas - 2195736-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Cellular, ISM, GNSS, LTE
Polarization Linear
Primary Frequency Range 698.0 to 2710.0 MHz
View Details
6 suppliers
Antennas - 001-0028 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ISM, LoRaWAN
Pattern Type Omni directional
Primary Frequency Range 863.0 to 870.0 MHz
View Details
3 suppliers
Antennas - 2-2370914-3 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Cellular, LTE, GPS, M2M, GSM 1800, UMTS, CDMA 1900, GSM 900, GSM, IoT, CDMA 850
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details