Body Features Product Weight : 200 G [7.05 OZ ]
Configuration Features Antenna Style : Enclosure Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports
Dimensions Cable Insulation Diameter (Max) : 3 MM [.118 INCH ] Cable Length : .2 M , .17 M , .14 M [.66 FT , .46 FT , .56 FT ] Product Height : 70 MM [2.75 INCH ] Product Length : 125 MM [4.92 INCH ] Product Width : 81 MM [3.19 INCH ]
Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 1.8:1, < 2:1
Industry Standards Primary Application : SatCom, GNSS, Cellular Wireless Application : Cellular, Vehicular, GNSS, SatCom
Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : RHCP, Linear
Operation/Applicatio
n Directionality : Omnidirectional
Other Precision Level : Standard
Packaging Features Packaging Method : Bag & Box
Product Availability Applicable Region : EU, Global, Americas & EMEA
Product Type Features Antenna Termination : SMA
Signal Characteristics Frequency Band (MHZ) : 1850 - 1990, 1920 - 2170, 1575 - 1614, 824 - 894, 880 - 960, 868 - 870, 1600 - 1626.5, 1710 - 1880 Gain (Max) (DB) : 2, 3 Nominal Frequency Range : 698 - 2700 Peak Gain (DBI) : 0 < 3
Body Features
- Product Weight : 200 G [7.05 OZ ]
Configuration Features
- Antenna Style : Enclosure
- Antenna Type : Shark Fin
- Band Type : Multi Band
- Mounting Location : External
- Port Configuration : Multiple Ports
Dimensions
- Cable Insulation Diameter (Max) : 3 MM [.118 INCH ]
- Cable Length : .2 M , .17 M , .14 M [.66 FT , .46 FT , .56 FT ]
- Product Height : 70 MM [2.75 INCH ]
- Product Length : 125 MM [4.92 INCH ]
- Product Width : 81 MM [3.19 INCH ]
Electrical Characteristics
- Antenna Operation : Active
- Impedance (OHM) : 50
- VSWR (Max) : < 1.8:1, < 2:1
Industry Standards
- Primary Application : SatCom, GNSS, Cellular
- Wireless Application : Cellular, Vehicular, GNSS, SatCom
Mechanical Attachment
- Mounting Type : Stud/Screw/Lug Mount
- Polarization : RHCP, Linear
Operation/Application
- Directionality : Omnidirectional
Other
- Precision Level : Standard
Packaging Features
- Packaging Method : Bag & Box
Product Availability
- Applicable Region : EU, Global, Americas & EMEA
Product Type Features
- Antenna Termination : SMA
Signal Characteristics
- Frequency Band (MHZ) : 1850 - 1990, 1920 - 2170, 1575 - 1614, 824 - 894, 880 - 960, 868 - 870, 1600 - 1626.5, 1710 - 1880
- Gain (Max) (DB) : 2, 3
- Nominal Frequency Range : 698 - 2700
- Peak Gain (DBI) : 0 < 3