Body Features Product Weight : 200 G [7.05 OZ ]
Configuration Features Antenna Style : Enclosure Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports
Dimensions Cable Insulation Diameter (Max) : 3 MM [.118 INCH ] Cable Length : .17 M , .2 M [.56 FT , .66 FT ] Product Height : 21 MM [.827 INCH ] Product Length : 124 MM [4.88 INCH ] Product Width : 80 MM [3.15 INCH ]
Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2:1, < 1.8:1
Industry Standards Primary Application : GNSS, SatCom Wireless Application : GNSS, SatCom, Vehicular
Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : RHCP
Operation/Applicatio
n Antenna Environment : Outdoor Directionality : Directional
Other Precision Level : Standard
Packaging Features Packaging Method : Bag & Box
Product Availability Applicable Region : EU, Americas & EMEA, Global
Product Type Features Antenna Termination : SMA
Signal Characteristics Frequency Band (MHZ) : 1575 - 1614, 1616 - 1626.5 Gain (Max) (DB) : 2, 3 Nominal Frequency Range : 1420 - 1620 Peak Gain (DBI) : 0 < 3
Body Features
- Product Weight : 200 G [7.05 OZ ]
Configuration Features
- Antenna Style : Enclosure
- Antenna Type : Dome/Puck
- Band Type : Multi Band
- Mounting Location : External
- Port Configuration : Multiple Ports
Dimensions
- Cable Insulation Diameter (Max) : 3 MM [.118 INCH ]
- Cable Length : .17 M , .2 M [.56 FT , .66 FT ]
- Product Height : 21 MM [.827 INCH ]
- Product Length : 124 MM [4.88 INCH ]
- Product Width : 80 MM [3.15 INCH ]
Electrical Characteristics
- Antenna Operation : Active
- Impedance (OHM) : 50
- VSWR (Max) : < 2:1, < 1.8:1
Industry Standards
- Primary Application : GNSS, SatCom
- Wireless Application : GNSS, SatCom, Vehicular
Mechanical Attachment
- Mounting Type : Stud/Screw/Lug Mount
- Polarization : RHCP
Operation/Application
- Antenna Environment : Outdoor
- Directionality : Directional
Other
- Precision Level : Standard
Packaging Features
- Packaging Method : Bag & Box
Product Availability
- Applicable Region : EU, Americas & EMEA, Global
Product Type Features
- Antenna Termination : SMA
Signal Characteristics
- Frequency Band (MHZ) : 1575 - 1614, 1616 - 1626.5
- Gain (Max) (DB) : 2, 3
- Nominal Frequency Range : 1420 - 1620
- Peak Gain (DBI) : 0 < 3