TE Connectivity Antennas 956-310-301

Description
Body Features Product Weight : 200 G  [7.05 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 3 MM  [.118 INCH ] Cable Length : .17 M , .2 M  [.66 FT , .56 FT ] Product Height : 21 MM  [.827 INCH ] Product Length : 124 MM  [4.88 INCH ] Product Width : 80 MM  [3.15 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 1.8:1, < 2:1 Industry Standards Primary Application : SatCom, GNSS Wireless Application : GNSS, SatCom, Vehicular Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : RHCP Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : EU, Americas & EMEA, Global Product Type Features Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1616 - 1626.5, 1575 - 1614 Gain (Max) (DB) : 2, 3 Nominal Frequency Range : 1420 - 1620 Peak Gain (DBI) : 0 < 3
Request a Quote
Description
Body Features Product Weight : 200 G  [7.05 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 3 MM  [.118 INCH ] Cable Length : .17 M , .2 M  [.66 FT , .56 FT ] Product Height : 21 MM  [.827 INCH ] Product Length : 124 MM  [4.88 INCH ] Product Width : 80 MM  [3.15 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 1.8:1, < 2:1 Industry Standards Primary Application : SatCom, GNSS Wireless Application : GNSS, SatCom, Vehicular Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : RHCP Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : EU, Americas & EMEA, Global Product Type Features Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1616 - 1626.5, 1575 - 1614 Gain (Max) (DB) : 2, 3 Nominal Frequency Range : 1420 - 1620 Peak Gain (DBI) : 0 < 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 956-310-301 - TE Connectivity
Berwyn, PA, United States
Antennas
956-310-301
Antennas 956-310-301
Body Features Product Weight : 200 G  [7.05 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 3 MM  [.118 INCH ] Cable Length : .17 M , .2 M  [.66 FT , .56 FT ] Product Height : 21 MM  [.827 INCH ] Product Length : 124 MM  [4.88 INCH ] Product Width : 80 MM  [3.15 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 1.8:1, < 2:1 Industry Standards Primary Application : SatCom, GNSS Wireless Application : GNSS, SatCom, Vehicular Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : RHCP Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : EU, Americas & EMEA, Global Product Type Features Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1616 - 1626.5, 1575 - 1614 Gain (Max) (DB) : 2, 3 Nominal Frequency Range : 1420 - 1620 Peak Gain (DBI) : 0 < 3

Body Features


  • Product Weight : 200 G  [7.05 OZ ]

Configuration Features


  • Antenna Style : Enclosure
  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Insulation Diameter (Max) : 3 MM  [.118 INCH ]
  • Cable Length : .17 M , .2 M  [.66 FT , .56 FT ]
  • Product Height : 21 MM  [.827 INCH ]
  • Product Length : 124 MM  [4.88 INCH ]
  • Product Width : 80 MM  [3.15 INCH ]

Electrical Characteristics


  • Antenna Operation : Active
  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.8:1, < 2:1

Industry Standards


  • Primary Application : SatCom, GNSS
  • Wireless Application : GNSS, SatCom, Vehicular

Mechanical Attachment


  • Mounting Type : Stud/Screw/Lug Mount
  • Polarization : RHCP

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Directional

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : EU, Americas & EMEA, Global

Product Type Features


  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 1616 - 1626.5, 1575 - 1614
  • Gain (Max) (DB) : 2, 3
  • Nominal Frequency Range : 1420 - 1620
  • Peak Gain (DBI) : 0 < 3
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 956-310-301
Product Name Antennas
Applications Modem or Wireless Network; GNSS, SatCom, Vehicular
Pattern Type Directional
Polarization Right Hand Circular
Primary Frequency Range 1575.0 to 1626.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2108921-4 - TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108857-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108852-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
Antennas - 2108858-6 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi, ZigBee, Bluetooth
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details