TE Connectivity Heat Shrink Tubing 9550856027

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Hydraulic Fluid, Anti-Icing Fluid, Aviation Fuel, Lubricating Oil, Brake Fluid, Water, Chemicals/Solvents Primary Product Color : Clear Primary Product Material : Crosslinked Polyvinylidene Fluoride Shrink Ratio : 2:1 Dimensions Cut Length : 76.2 MM  [3 INCH ] Expanded Inside Diameter (Min) : 12.7 MM  [.5 INCH ] Heat Shrink Tubing Size Range : 6.35 - 12.7 MM  [.25 - .5 INCH ] Recovered Inside Diameter (Max) : 6.35 MM  [.25 INCH ] Other Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : TAK-SLEEVE Wall Type : Dual Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Highly Flame-Resistant Heat Shrink Tubing Resistance : Strain, Abrasion, Mechanical Damage, Fluids, Cut-Through Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 155
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Hydraulic Fluid, Anti-Icing Fluid, Aviation Fuel, Lubricating Oil, Brake Fluid, Water, Chemicals/Solvents Primary Product Color : Clear Primary Product Material : Crosslinked Polyvinylidene Fluoride Shrink Ratio : 2:1 Dimensions Cut Length : 76.2 MM  [3 INCH ] Expanded Inside Diameter (Min) : 12.7 MM  [.5 INCH ] Heat Shrink Tubing Size Range : 6.35 - 12.7 MM  [.25 - .5 INCH ] Recovered Inside Diameter (Max) : 6.35 MM  [.25 INCH ] Other Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : TAK-SLEEVE Wall Type : Dual Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Highly Flame-Resistant Heat Shrink Tubing Resistance : Strain, Abrasion, Mechanical Damage, Fluids, Cut-Through Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 155
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 9550856027 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
9550856027
Heat Shrink Tubing 9550856027
Body Features Flexibility : Semi-Rigid Fluid Type : Hydraulic Fluid, Anti-Icing Fluid, Aviation Fuel, Lubricating Oil, Brake Fluid, Water, Chemicals/Solvents Primary Product Color : Clear Primary Product Material : Crosslinked Polyvinylidene Fluoride Shrink Ratio : 2:1 Dimensions Cut Length : 76.2 MM  [3 INCH ] Expanded Inside Diameter (Min) : 12.7 MM  [.5 INCH ] Heat Shrink Tubing Size Range : 6.35 - 12.7 MM  [.25 - .5 INCH ] Recovered Inside Diameter (Max) : 6.35 MM  [.25 INCH ] Other Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : TAK-SLEEVE Wall Type : Dual Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Highly Flame-Resistant Heat Shrink Tubing Resistance : Strain, Abrasion, Mechanical Damage, Fluids, Cut-Through Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 155

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Hydraulic Fluid, Anti-Icing Fluid, Aviation Fuel, Lubricating Oil, Brake Fluid, Water, Chemicals/Solvents
  • Primary Product Color : Clear
  • Primary Product Material : Crosslinked Polyvinylidene Fluoride
  • Shrink Ratio : 2:1

Dimensions


  • Cut Length : 76.2 MM  [3 INCH ]
  • Expanded Inside Diameter (Min) : 12.7 MM  [.5 INCH ]
  • Heat Shrink Tubing Size Range : 6.35 - 12.7 MM  [.25 - .5 INCH ]
  • Recovered Inside Diameter (Max) : 6.35 MM  [.25 INCH ]

Other


  • Product Source : US

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : TAK-SLEEVE
  • Wall Type : Dual

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Heat Shrink Tubing Flammability : Highly Flame-Resistant
  • Heat Shrink Tubing Resistance : Strain, Abrasion, Mechanical Damage, Fluids, Cut-Through
  • Operating Temperature Range (DEGC) : -55 - 135
  • Recovery Temperature (DEGC) : 175
  • Shrink Temperature (Min) (DEGC) : 155
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 9550856027
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 094779-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Power Cable Heat Shrink Tubing - 061508-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Boots - 031449-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink boot - 029629-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details