TE Connectivity Heat Shrink Boots 094779-000

Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material : Semi-Rigid Modified Polyolefin Material Code : 3 Configuration Features Lipped : No Dimensions Cable Diameter Range : 16 - 48.3 MM  [.63 - 1.9 INCH ] Wire/Cable Outside Diameter : 18 mm, .9 in, .7 in, 1.02 in, 26 mm, 1 in, .71 in, .787 in, 20 mm, .94 in, 28 mm, 24 mm, .87 in, 1.1 in, 22 mm Industry Standards Approved Standards : SAE AS I 81765/1, Type I, BS-G-198-5-DA, DEF Std 59-97 Issue 3 Type DA, UL 224, File E85381 Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /86 Precoat Adhesive Type : High Performance Pre-Coat Adhesive Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote Datasheet
Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material : Semi-Rigid Modified Polyolefin Material Code : 3 Configuration Features Lipped : No Dimensions Cable Diameter Range : 16 - 48.3 MM  [.63 - 1.9 INCH ] Wire/Cable Outside Diameter : 18 mm, .9 in, .7 in, 1.02 in, 26 mm, 1 in, .71 in, .787 in, 20 mm, .94 in, 28 mm, 24 mm, .87 in, 1.1 in, 22 mm Industry Standards Approved Standards : SAE AS I 81765/1, Type I, BS-G-198-5-DA, DEF Std 59-97 Issue 3 Type DA, UL 224, File E85381 Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /86 Precoat Adhesive Type : High Performance Pre-Coat Adhesive Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 094779-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
094779-000
Heat Shrink Boots 094779-000
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material : Semi-Rigid Modified Polyolefin Material Code : 3 Configuration Features Lipped : No Dimensions Cable Diameter Range : 16 - 48.3 MM  [.63 - 1.9 INCH ] Wire/Cable Outside Diameter : 18 mm, .9 in, .7 in, 1.02 in, 26 mm, 1 in, .71 in, .787 in, 20 mm, .94 in, 28 mm, 24 mm, .87 in, 1.1 in, 22 mm Industry Standards Approved Standards : SAE AS I 81765/1, Type I, BS-G-198-5-DA, DEF Std 59-97 Issue 3 Type DA, UL 224, File E85381 Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /86 Precoat Adhesive Type : High Performance Pre-Coat Adhesive Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Body Features


  • Adhesive Pre-Coat : Yes
  • Heat Shrink Boot Material Systems Code : 10
  • Material : Semi-Rigid Modified Polyolefin
  • Material Code : 3

Configuration Features


  • Lipped : No

Dimensions


  • Cable Diameter Range : 16 - 48.3 MM  [.63 - 1.9 INCH ]
  • Wire/Cable Outside Diameter : 18 mm, .9 in, .7 in, 1.02 in, 26 mm, 1 in, .71 in, .787 in, 20 mm, .94 in, 28 mm, 24 mm, .87 in, 1.1 in, 22 mm

Industry Standards


  • Approved Standards : SAE AS I 81765/1, Type I, BS-G-198-5-DA, DEF Std 59-97 Issue 3 Type DA, UL 224, File E85381
  • Government Qualified : No

Operation/Application


  • Power Cable Accessory : No

Other


  • Adhesive Options : /86 Precoat
  • Adhesive Type : High Performance Pre-Coat Adhesive
  • Fluid & Chemical Resistance : Occasional Fluid Exposure
  • Molded Part Shape Code : 202

Product Type Features


  • Molded Part Angle (DEG) : 180

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 094779-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 094698-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 062469-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 041350-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 069783M011 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details