TE Connectivity Power Cable Heat Shrink Tubing 061508-000

Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 14 MM  [.551 INCH ] Compatible Cable Diameter (Min) : 4.5 MM  [.177 INCH ] Expanded Inside Diameter (Min) : 160 MM  [6.299 INCH ] Product Length : 1100 MM  [43.307 INCH ] Recovered Inside Diameter (Max) : 50 MM  [1.969 INCH ] Recovered Wall Thickness (Max) : 4.3 MM  [.169 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : HD631.2, IEC 60684-3-246, IEC 60684-3-247, IEC 60684-3-214 Product Availability Product Availability : China, Asia, Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : High Temperature Resistant, Flame-Retardant Resistance, UV Resistant, Mechanical Impact Resistance, Low Temperature Resistant, Damage Resistance
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 14 MM  [.551 INCH ] Compatible Cable Diameter (Min) : 4.5 MM  [.177 INCH ] Expanded Inside Diameter (Min) : 160 MM  [6.299 INCH ] Product Length : 1100 MM  [43.307 INCH ] Recovered Inside Diameter (Max) : 50 MM  [1.969 INCH ] Recovered Wall Thickness (Max) : 4.3 MM  [.169 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : HD631.2, IEC 60684-3-246, IEC 60684-3-247, IEC 60684-3-214 Product Availability Product Availability : China, Asia, Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : High Temperature Resistant, Flame-Retardant Resistance, UV Resistant, Mechanical Impact Resistance, Low Temperature Resistant, Damage Resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Heat Shrink Tubing - 061508-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Heat Shrink Tubing
061508-000
Power Cable Heat Shrink Tubing 061508-000
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 14 MM  [.551 INCH ] Compatible Cable Diameter (Min) : 4.5 MM  [.177 INCH ] Expanded Inside Diameter (Min) : 160 MM  [6.299 INCH ] Product Length : 1100 MM  [43.307 INCH ] Recovered Inside Diameter (Max) : 50 MM  [1.969 INCH ] Recovered Wall Thickness (Max) : 4.3 MM  [.169 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : HD631.2, IEC 60684-3-246, IEC 60684-3-247, IEC 60684-3-214 Product Availability Product Availability : China, Asia, Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : High Temperature Resistant, Flame-Retardant Resistance, UV Resistant, Mechanical Impact Resistance, Low Temperature Resistant, Damage Resistance

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 3:1

Dimensions


  • Compatible Cable Diameter (Max) : 14 MM  [.551 INCH ]
  • Compatible Cable Diameter (Min) : 4.5 MM  [.177 INCH ]
  • Expanded Inside Diameter (Min) : 160 MM  [6.299 INCH ]
  • Product Length : 1100 MM  [43.307 INCH ]
  • Recovered Inside Diameter (Max) : 50 MM  [1.969 INCH ]
  • Recovered Wall Thickness (Max) : 4.3 MM  [.169 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : HD631.2, IEC 60684-3-246, IEC 60684-3-247, IEC 60684-3-214

Product Availability


  • Product Availability : China, Asia, Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa

Product Type Features


  • Adhesive Coating : With
  • Wall Type : Single Wall

Usage Conditions


  • Flammability Performance : Non-Flame-Retardant
  • Resistance Properties : High Temperature Resistant, Flame-Retardant Resistance, UV Resistant, Mechanical Impact Resistance, Low Temperature Resistant, Damage Resistance
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 061508-000
Product Name Power Cable Heat Shrink Tubing
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Wraps - 002611-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 0333214001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Medical Grade Crosslinked Fluoropolymer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
shrink tube - 013750-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 033809N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details