Body Features Product Weight : 300 G [10.58 OZ ]
Configuration Features Antenna Style : Enclosure Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports
Dimensions Cable Insulation Diameter (Max) : 2.8 MM [.11 INCH ] Cable Length : .2 M [.66 FT ] Product Height : 84 MM [3.31 INCH ] Product Length : 124 MM [4.88 INCH ] Product Width : 80 MM [3.15 INCH ]
Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2:1, < 2.5:1, < 1.5
Industry Standards Primary Application : GNSS, Wi-Fi, Cellular Wireless Application : Wi-Fi, GNSS, 5G, Vehicular, Cellular
Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : RHCP, Vertical Linear
Operation/Applicatio
n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA, EU Cellular, Global Cellular 2G/3G, 5G 3300-5000, Cellular, DECT EU
Other Precision Level : Standard
Packaging Features Packaging Method : Bag/Carton
Product Availability Applicable Region : Global
Product Type Features Antenna Termination : SMA
Signal Characteristics Frequency Band (MHZ) : 1850 - 1990, 1563 - 1587, 1710 - 1880, 5755 - 5925, 1920 - 2170, 824 - 894, 4400 - 5000, 2400 - 2484, 2305 - 2690, 698 - 862, 880 - 960, 3300 - 3800, 5150 - 5875, 2412 - 2484, 3800 - 4200 Gain (Max) (DB) : 2, 5.5, 27 Nominal Frequency Range : 698 - 6000 Peak Gain (DBI) : 3 < 6
Body Features
- Product Weight : 300 G [10.58 OZ ]
Configuration Features
- Antenna Style : Enclosure
- Antenna Type : Shark Fin
- Band Type : Multi Band
- Mounting Location : External
- Port Configuration : Multiple Ports
Dimensions
- Cable Insulation Diameter (Max) : 2.8 MM [.11 INCH ]
- Cable Length : .2 M [.66 FT ]
- Product Height : 84 MM [3.31 INCH ]
- Product Length : 124 MM [4.88 INCH ]
- Product Width : 80 MM [3.15 INCH ]
Electrical Characteristics
- Antenna Operation : Active
- Impedance (OHM) : 50
- VSWR (Max) : < 2:1, < 2.5:1, < 1.5
Industry Standards
- Primary Application : GNSS, Wi-Fi, Cellular
- Wireless Application : Wi-Fi, GNSS, 5G, Vehicular, Cellular
Mechanical Attachment
- Mounting Type : Stud/Screw/Lug Mount
- Polarization : RHCP, Vertical Linear
Operation/Application
- Antenna Environment : Indoor
- Directionality : Omnidirectional
- Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA, EU Cellular, Global Cellular 2G/3G, 5G 3300-5000, Cellular, DECT EU
Other
- Precision Level : Standard
Packaging Features
- Packaging Method : Bag/Carton
Product Availability
- Applicable Region : Global
Product Type Features
- Antenna Termination : SMA
Signal Characteristics
- Frequency Band (MHZ) : 1850 - 1990, 1563 - 1587, 1710 - 1880, 5755 - 5925, 1920 - 2170, 824 - 894, 4400 - 5000, 2400 - 2484, 2305 - 2690, 698 - 862, 880 - 960, 3300 - 3800, 5150 - 5875, 2412 - 2484, 3800 - 4200
- Gain (Max) (DB) : 2, 5.5, 27
- Nominal Frequency Range : 698 - 6000
- Peak Gain (DBI) : 3 < 6