Body Features Product Weight : 300 G [10.58 OZ ]
Configuration Features Antenna Style : Enclosure Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports
Dimensions Cable Length : .2 M [.66 FT ] Product Height : 84 MM [3.31 INCH ] Product Length : 124 MM [4.88 INCH ] Product Width : 80 MM [3.15 INCH ]
Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50
Industry Standards Primary Application : GNSS, Cellular Wireless Application : GNSS, Vehicular, 5G, Cellular
Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : Vertical Linear, RHCP
Operation/Applicatio
n Directionality : Omnidirectional Wireless Standard : DECT EU, Cellular, LTE, UMTS, US Dual, EU Triband & WCDMA, Global Cellular 2G/3G, EU Cellular, 5G 3300-5000
Other Precision Level : Standard
Packaging Features Packaging Method : Bag/Carton
Product Availability Applicable Region : Global
Product Type Features Antenna Termination : SMA
Signal Characteristics Frequency Band (MHZ) : 3300 - 3800, 4400 - 5000, 1920 - 2170, 698 - 862, 5150 - 5875, 5755 - 5925, 2412 - 2484, 2400 - 2484, 1710 - 1880, 880 - 960, 824 - 894, 1850 - 1990, 3800 - 4200, 1563 - 1587, 2305 - 2690 Nominal Frequency Range : 698 - 6000 Peak Gain (DBI) : 3 < 6
Body Features
- Product Weight : 300 G [10.58 OZ ]
Configuration Features
- Antenna Style : Enclosure
- Antenna Type : Shark Fin
- Band Type : Multi Band
- Mounting Location : External
- Port Configuration : Multiple Ports
Dimensions
- Cable Length : .2 M [.66 FT ]
- Product Height : 84 MM [3.31 INCH ]
- Product Length : 124 MM [4.88 INCH ]
- Product Width : 80 MM [3.15 INCH ]
Electrical Characteristics
- Antenna Operation : Active
- Impedance (OHM) : 50
Industry Standards
- Primary Application : GNSS, Cellular
- Wireless Application : GNSS, Vehicular, 5G, Cellular
Mechanical Attachment
- Mounting Type : Stud/Screw/Lug Mount
- Polarization : Vertical Linear, RHCP
Operation/Application
- Directionality : Omnidirectional
- Wireless Standard : DECT EU, Cellular, LTE, UMTS, US Dual, EU Triband & WCDMA, Global Cellular 2G/3G, EU Cellular, 5G 3300-5000
Other
- Precision Level : Standard
Packaging Features
- Packaging Method : Bag/Carton
Product Availability
- Applicable Region : Global
Product Type Features
- Antenna Termination : SMA
Signal Characteristics
- Frequency Band (MHZ) : 3300 - 3800, 4400 - 5000, 1920 - 2170, 698 - 862, 5150 - 5875, 5755 - 5925, 2412 - 2484, 2400 - 2484, 1710 - 1880, 880 - 960, 824 - 894, 1850 - 1990, 3800 - 4200, 1563 - 1587, 2305 - 2690
- Nominal Frequency Range : 698 - 6000
- Peak Gain (DBI) : 3 < 6