TE Connectivity Antennas 951-018-011

Description
Body Features Product Weight : 300 G  [10.58 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : .2 M  [.66 FT ] Product Height : 84 MM  [3.31 INCH ] Product Length : 124 MM  [4.88 INCH ] Product Width : 80 MM  [3.15 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Primary Application : Cellular Wireless Application : Cellular, Vehicular Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 5G 3300-5000, Global Cellular 2G/3G, DECT EU, Cellular, LTE, UMTS, US Dual, EU Triband & WCDMA, EU Cellular Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 698 - 862, 2412 - 2484, 2400 - 2484, 4400 - 5000, 3800 - 4200, 1850 - 1990, 880 - 960, 5150 - 5875, 1563 - 1587, 1710 - 1880, 5755 - 5925, 1920 - 2170, 824 - 894, 2305 - 2690, 3300 - 3800 Gain (Max) (DB) : 5.5 Nominal Frequency Range : 698 - 6000 Peak Gain (DBI) : 3 < 6
Request a Quote
Description
Body Features Product Weight : 300 G  [10.58 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : .2 M  [.66 FT ] Product Height : 84 MM  [3.31 INCH ] Product Length : 124 MM  [4.88 INCH ] Product Width : 80 MM  [3.15 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Primary Application : Cellular Wireless Application : Cellular, Vehicular Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 5G 3300-5000, Global Cellular 2G/3G, DECT EU, Cellular, LTE, UMTS, US Dual, EU Triband & WCDMA, EU Cellular Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 698 - 862, 2412 - 2484, 2400 - 2484, 4400 - 5000, 3800 - 4200, 1850 - 1990, 880 - 960, 5150 - 5875, 1563 - 1587, 1710 - 1880, 5755 - 5925, 1920 - 2170, 824 - 894, 2305 - 2690, 3300 - 3800 Gain (Max) (DB) : 5.5 Nominal Frequency Range : 698 - 6000 Peak Gain (DBI) : 3 < 6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 951-018-011 - TE Connectivity
Berwyn, PA, United States
Antennas
951-018-011
Antennas 951-018-011
Body Features Product Weight : 300 G  [10.58 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : .2 M  [.66 FT ] Product Height : 84 MM  [3.31 INCH ] Product Length : 124 MM  [4.88 INCH ] Product Width : 80 MM  [3.15 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Primary Application : Cellular Wireless Application : Cellular, Vehicular Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 5G 3300-5000, Global Cellular 2G/3G, DECT EU, Cellular, LTE, UMTS, US Dual, EU Triband & WCDMA, EU Cellular Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 698 - 862, 2412 - 2484, 2400 - 2484, 4400 - 5000, 3800 - 4200, 1850 - 1990, 880 - 960, 5150 - 5875, 1563 - 1587, 1710 - 1880, 5755 - 5925, 1920 - 2170, 824 - 894, 2305 - 2690, 3300 - 3800 Gain (Max) (DB) : 5.5 Nominal Frequency Range : 698 - 6000 Peak Gain (DBI) : 3 < 6

Body Features


  • Product Weight : 300 G  [10.58 OZ ]

Configuration Features


  • Antenna Style : Enclosure
  • Antenna Type : Shark Fin
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ]
  • Cable Length : .2 M  [.66 FT ]
  • Product Height : 84 MM  [3.31 INCH ]
  • Product Length : 124 MM  [4.88 INCH ]
  • Product Width : 80 MM  [3.15 INCH ]

Electrical Characteristics


  • Antenna Operation : Active
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Primary Application : Cellular
  • Wireless Application : Cellular, Vehicular

Mechanical Attachment


  • Mounting Type : Stud/Screw/Lug Mount
  • Polarization : Vertical Linear

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : 5G 3300-5000, Global Cellular 2G/3G, DECT EU, Cellular, LTE, UMTS, US Dual, EU Triband & WCDMA, EU Cellular

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag/Carton

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 862, 2412 - 2484, 2400 - 2484, 4400 - 5000, 3800 - 4200, 1850 - 1990, 880 - 960, 5150 - 5875, 1563 - 1587, 1710 - 1880, 5755 - 5925, 1920 - 2170, 824 - 894, 2305 - 2690, 3300 - 3800
  • Gain (Max) (DB) : 5.5
  • Nominal Frequency Range : 698 - 6000
  • Peak Gain (DBI) : 3 < 6
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 951-018-011
Product Name Antennas
Applications Modem or Wireless Network; Cellular, Vehicular
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 698.0 to 5925.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195849-7 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2195760-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Bluetooth, WLAN, Wi-Fi, GPS, ZigBee, GNSS
Polarization Linear
Primary Frequency Range 1559.0 to 5875.0 MHz
View Details
6 suppliers
Antennas - 2108965-3 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 1-2108792-6 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers