TE Connectivity Antennas 951-016-111

Description
Body Features Product Weight : 180 G  [6.34932 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Whip Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 2.5 MM , 2.8 MM , 3.3 MM  [.1 INCH , .11 INCH , .13 INCH ] Cable Length : .15 M  [.49 FT ] Product Height : 40 MM  [1.57 INCH ] Product Length : 95 MM  [3.74 INCH ] Product Width : 57 MM  [2.24 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 1.65, < 2:1, < 2.5:1 Industry Standards Primary Application : UHF, Wi-Fi, GNSS Wireless Application : UHF, GNSS, Vehicular, Wi-Fi Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : RHCP, Vertical Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi, TETRA: 380 - 470 MHz Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Termination : SMB, SMA, FME Signal Characteristics Frequency Band (MHZ) : 380 - 455, 450 - 470, 1593 - 1610, 2400 - 2484, 1563 - 1587, 5150 - 5725, 5755 - 5925, 1559 - 1591 Gain (Max) (DB) : 27, 5.1, 2 Nominal Frequency Range : 350 - 520 Peak Gain (DBI) : 3 < 6
Request a Quote
Description
Body Features Product Weight : 180 G  [6.34932 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Whip Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 2.5 MM , 2.8 MM , 3.3 MM  [.1 INCH , .11 INCH , .13 INCH ] Cable Length : .15 M  [.49 FT ] Product Height : 40 MM  [1.57 INCH ] Product Length : 95 MM  [3.74 INCH ] Product Width : 57 MM  [2.24 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 1.65, < 2:1, < 2.5:1 Industry Standards Primary Application : UHF, Wi-Fi, GNSS Wireless Application : UHF, GNSS, Vehicular, Wi-Fi Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : RHCP, Vertical Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi, TETRA: 380 - 470 MHz Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Termination : SMB, SMA, FME Signal Characteristics Frequency Band (MHZ) : 380 - 455, 450 - 470, 1593 - 1610, 2400 - 2484, 1563 - 1587, 5150 - 5725, 5755 - 5925, 1559 - 1591 Gain (Max) (DB) : 27, 5.1, 2 Nominal Frequency Range : 350 - 520 Peak Gain (DBI) : 3 < 6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 951-016-111 - TE Connectivity
Berwyn, PA, United States
Antennas
951-016-111
Antennas 951-016-111
Body Features Product Weight : 180 G  [6.34932 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Whip Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 2.5 MM , 2.8 MM , 3.3 MM  [.1 INCH , .11 INCH , .13 INCH ] Cable Length : .15 M  [.49 FT ] Product Height : 40 MM  [1.57 INCH ] Product Length : 95 MM  [3.74 INCH ] Product Width : 57 MM  [2.24 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 1.65, < 2:1, < 2.5:1 Industry Standards Primary Application : UHF, Wi-Fi, GNSS Wireless Application : UHF, GNSS, Vehicular, Wi-Fi Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : RHCP, Vertical Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi, TETRA: 380 - 470 MHz Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Termination : SMB, SMA, FME Signal Characteristics Frequency Band (MHZ) : 380 - 455, 450 - 470, 1593 - 1610, 2400 - 2484, 1563 - 1587, 5150 - 5725, 5755 - 5925, 1559 - 1591 Gain (Max) (DB) : 27, 5.1, 2 Nominal Frequency Range : 350 - 520 Peak Gain (DBI) : 3 < 6

Body Features


  • Product Weight : 180 G  [6.34932 OZ ]

Configuration Features


  • Antenna Style : Enclosure
  • Antenna Type : Whip
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Insulation Diameter (Max) : 2.5 MM , 2.8 MM , 3.3 MM  [.1 INCH , .11 INCH , .13 INCH ]
  • Cable Length : .15 M  [.49 FT ]
  • Product Height : 40 MM  [1.57 INCH ]
  • Product Length : 95 MM  [3.74 INCH ]
  • Product Width : 57 MM  [2.24 INCH ]

Electrical Characteristics


  • Antenna Operation : Active
  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.65, < 2:1, < 2.5:1

Industry Standards


  • Primary Application : UHF, Wi-Fi, GNSS
  • Wireless Application : UHF, GNSS, Vehicular, Wi-Fi

Mechanical Attachment


  • Mounting Type : Stud/Screw/Lug Mount
  • Polarization : RHCP, Vertical Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi, TETRA: 380 - 470 MHz

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag/Carton

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Termination : SMB, SMA, FME

Signal Characteristics


  • Frequency Band (MHZ) : 380 - 455, 450 - 470, 1593 - 1610, 2400 - 2484, 1563 - 1587, 5150 - 5725, 5755 - 5925, 1559 - 1591
  • Gain (Max) (DB) : 27, 5.1, 2
  • Nominal Frequency Range : 350 - 520
  • Peak Gain (DBI) : 3 < 6
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 951-016-111
Product Name Antennas
Applications Modem or Wireless Network; UHF, GNSS, Vehicular, Wi-Fi
Pattern Type Omni directional
Polarization Vertical; Right Hand Circular
Primary Frequency Range 380.0 to 5925.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2823599-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; 2G, Cellular, GPS, LTE, GSM, 3G, 4G, WiMAX
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
3 suppliers
RF Antennas - 0600-00011-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
Antennas - 2118907-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108971-5 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers