TE Connectivity Antennas 951-016-101

Description
Body Features Product Weight : 180 G  [6.34932 OZ ] Configuration Features Antenna Protocol : GPS, WLAN, TETRA Antenna Style : External Antenna Type : Enclosure Band Type : Wideband, Dual Band Number of Ports : 3 Dimensions Cable Insulation Diameter (Max) : 2.5 MM , 2.8 MM , 3.3 MM  [.1 INCH , .11 INCH , .13 INCH ] Cable Length : 150 MM  [5.91 INCH ] Product Height : 40 MM  [1.57 INCH ] Product Length : 95 MM  [3.74 INCH ] Product Width : 57 MM  [2.24 INCH ] Electrical Characteristics Active Antenna : Yes Impedance (OHM) : 50 VSWR (Max) : < 1.5, < 2:1, < 2.5:1 Industry Standards Wireless Application : WLAN, Bluetooth, GPS, TETRA, ZigBee, Wi-Fi Mechanical Attachment Mounting Retention Type : Screw Mount Mounts To : Vehicle Rooftop, External Antenna, Conductive Surface Polarization : Vertical Linear, RHCP Region : Global Operation/Applicatio n Antenna Environment : Outdoor Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi, GPS, TETRA: 380 - 470 MHz Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : FME, SMB, SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2484, 5150 - 5925, 380 - 470 Gain (Max) (DB) : 27, 2, 5.1 Usage Conditions Application by Region : WLAN - Global - 2400 - 2483.5 MHz, GPS - Global - 1565 - 1585 MHz, WLAN - Global by Channel - 5150 - 5875 MHz, TETRA: 380 - 470 MHz, WLAN - Global - 4900 - 5875 MHz, ZigBee - Global - 2400 - 2483.5 MHz, Bluetooth - Global - 2400 - 2500 MHz
Request a Quote
Description
Body Features Product Weight : 180 G  [6.34932 OZ ] Configuration Features Antenna Protocol : GPS, WLAN, TETRA Antenna Style : External Antenna Type : Enclosure Band Type : Wideband, Dual Band Number of Ports : 3 Dimensions Cable Insulation Diameter (Max) : 2.5 MM , 2.8 MM , 3.3 MM  [.1 INCH , .11 INCH , .13 INCH ] Cable Length : 150 MM  [5.91 INCH ] Product Height : 40 MM  [1.57 INCH ] Product Length : 95 MM  [3.74 INCH ] Product Width : 57 MM  [2.24 INCH ] Electrical Characteristics Active Antenna : Yes Impedance (OHM) : 50 VSWR (Max) : < 1.5, < 2:1, < 2.5:1 Industry Standards Wireless Application : WLAN, Bluetooth, GPS, TETRA, ZigBee, Wi-Fi Mechanical Attachment Mounting Retention Type : Screw Mount Mounts To : Vehicle Rooftop, External Antenna, Conductive Surface Polarization : Vertical Linear, RHCP Region : Global Operation/Applicatio n Antenna Environment : Outdoor Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi, GPS, TETRA: 380 - 470 MHz Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : FME, SMB, SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2484, 5150 - 5925, 380 - 470 Gain (Max) (DB) : 27, 2, 5.1 Usage Conditions Application by Region : WLAN - Global - 2400 - 2483.5 MHz, GPS - Global - 1565 - 1585 MHz, WLAN - Global by Channel - 5150 - 5875 MHz, TETRA: 380 - 470 MHz, WLAN - Global - 4900 - 5875 MHz, ZigBee - Global - 2400 - 2483.5 MHz, Bluetooth - Global - 2400 - 2500 MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 951-016-101 - TE Connectivity
Berwyn, PA, United States
Antennas
951-016-101
Antennas 951-016-101
Body Features Product Weight : 180 G  [6.34932 OZ ] Configuration Features Antenna Protocol : GPS, WLAN, TETRA Antenna Style : External Antenna Type : Enclosure Band Type : Wideband, Dual Band Number of Ports : 3 Dimensions Cable Insulation Diameter (Max) : 2.5 MM , 2.8 MM , 3.3 MM  [.1 INCH , .11 INCH , .13 INCH ] Cable Length : 150 MM  [5.91 INCH ] Product Height : 40 MM  [1.57 INCH ] Product Length : 95 MM  [3.74 INCH ] Product Width : 57 MM  [2.24 INCH ] Electrical Characteristics Active Antenna : Yes Impedance (OHM) : 50 VSWR (Max) : < 1.5, < 2:1, < 2.5:1 Industry Standards Wireless Application : WLAN, Bluetooth, GPS, TETRA, ZigBee, Wi-Fi Mechanical Attachment Mounting Retention Type : Screw Mount Mounts To : Vehicle Rooftop, External Antenna, Conductive Surface Polarization : Vertical Linear, RHCP Region : Global Operation/Applicatio n Antenna Environment : Outdoor Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi, GPS, TETRA: 380 - 470 MHz Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : FME, SMB, SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2484, 5150 - 5925, 380 - 470 Gain (Max) (DB) : 27, 2, 5.1 Usage Conditions Application by Region : WLAN - Global - 2400 - 2483.5 MHz, GPS - Global - 1565 - 1585 MHz, WLAN - Global by Channel - 5150 - 5875 MHz, TETRA: 380 - 470 MHz, WLAN - Global - 4900 - 5875 MHz, ZigBee - Global - 2400 - 2483.5 MHz, Bluetooth - Global - 2400 - 2500 MHz

Body Features


  • Product Weight : 180 G  [6.34932 OZ ]

Configuration Features


  • Antenna Protocol : GPS, WLAN, TETRA
  • Antenna Style : External
  • Antenna Type : Enclosure
  • Band Type : Wideband, Dual Band
  • Number of Ports : 3

Dimensions


  • Cable Insulation Diameter (Max) : 2.5 MM , 2.8 MM , 3.3 MM  [.1 INCH , .11 INCH , .13 INCH ]
  • Cable Length : 150 MM  [5.91 INCH ]
  • Product Height : 40 MM  [1.57 INCH ]
  • Product Length : 95 MM  [3.74 INCH ]
  • Product Width : 57 MM  [2.24 INCH ]

Electrical Characteristics


  • Active Antenna : Yes
  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.5, < 2:1, < 2.5:1

Industry Standards


  • Wireless Application : WLAN, Bluetooth, GPS, TETRA, ZigBee, Wi-Fi

Mechanical Attachment


  • Mounting Retention Type : Screw Mount
  • Mounts To : Vehicle Rooftop, External Antenna, Conductive Surface
  • Polarization : Vertical Linear, RHCP
  • Region : Global

Operation/Application


  • Antenna Environment : Outdoor
  • Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi, GPS, TETRA: 380 - 470 MHz

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag/Carton

Product Type Features


  • Antenna Connection Type : Cable Assembly
  • Antenna Connector Type : FME, SMB, SMA

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2484, 5150 - 5925, 380 - 470
  • Gain (Max) (DB) : 27, 2, 5.1

Usage Conditions


  • Application by Region : WLAN - Global - 2400 - 2483.5 MHz, GPS - Global - 1565 - 1585 MHz, WLAN - Global by Channel - 5150 - 5875 MHz, TETRA: 380 - 470 MHz, WLAN - Global - 4900 - 5875 MHz, ZigBee - Global - 2400 - 2483.5 MHz, Bluetooth - Global - 2400 - 2500 MHz
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 951-016-101
Product Name Antennas
Applications Modem or Wireless Network; GPS; WLAN, Bluetooth, GPS, TETRA, ZigBee, Wi-Fi
Polarization Vertical; Right Hand Circular
Primary Frequency Range 380.0 to 5925.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513430-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 001-0011 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
2 suppliers
Antennas - 2118871-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Antennas - 1513317-1 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, ISM
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers