TE Connectivity Antennas 951-012-003

Description
Body Features Product Weight : 7 G  [.25 OZ ] Configuration Features Antenna Style : Stubby Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Diameter : 10.4 MM  [.41 INCH ] Product Length : 50 MM  [1.97 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Primary Application : Wi-Fi, Bluetooth, Zigbee Wireless Application : Zigbee, Wi-Fi, Bluetooth Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2484, 2412 - 2484 Gain (Max) (DB) : 2 Nominal Frequency Range : 2400 - 2500 Peak Gain (DBI) : 0 < 3
Request a Quote
Description
Body Features Product Weight : 7 G  [.25 OZ ] Configuration Features Antenna Style : Stubby Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Diameter : 10.4 MM  [.41 INCH ] Product Length : 50 MM  [1.97 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Primary Application : Wi-Fi, Bluetooth, Zigbee Wireless Application : Zigbee, Wi-Fi, Bluetooth Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2484, 2412 - 2484 Gain (Max) (DB) : 2 Nominal Frequency Range : 2400 - 2500 Peak Gain (DBI) : 0 < 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 951-012-003 - TE Connectivity
Berwyn, PA, United States
Antennas
951-012-003
Antennas 951-012-003
Body Features Product Weight : 7 G  [.25 OZ ] Configuration Features Antenna Style : Stubby Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Diameter : 10.4 MM  [.41 INCH ] Product Length : 50 MM  [1.97 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Primary Application : Wi-Fi, Bluetooth, Zigbee Wireless Application : Zigbee, Wi-Fi, Bluetooth Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2484, 2412 - 2484 Gain (Max) (DB) : 2 Nominal Frequency Range : 2400 - 2500 Peak Gain (DBI) : 0 < 3

Body Features


  • Product Weight : 7 G  [.25 OZ ]

Configuration Features


  • Antenna Style : Stubby
  • Antenna Type : Baton/Stick
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Product Diameter : 10.4 MM  [.41 INCH ]
  • Product Length : 50 MM  [1.97 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2:1

Industry Standards


  • Primary Application : Wi-Fi, Bluetooth, Zigbee
  • Wireless Application : Zigbee, Wi-Fi, Bluetooth

Mechanical Attachment


  • Mounting Type : Stud/Screw/Lug Mount
  • Polarization : Vertical Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag/Carton

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2484, 2412 - 2484
  • Gain (Max) (DB) : 2
  • Nominal Frequency Range : 2400 - 2500
  • Peak Gain (DBI) : 0 < 3
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 951-012-003
Product Name Antennas
Applications Modem or Wireless Network; Zigbee, Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 2400.0 to 2484.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-1513472-5 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2108858-4 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi, ZigBee, Bluetooth
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
Antennas - 2344656-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers