TE Connectivity Antennas 951-003-001

Description
Body Features Product Weight : 250 G  [8.82 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : .17 M , .14 M  [.46 FT , .56 FT ] Product Height : 31 MM  [1.22 INCH ] Product Length : 124 MM  [4.88 INCH ] Product Width : 80 MM  [3.15 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 1.5 Industry Standards Primary Application : GNSS, Bluetooth, Wi-Fi Wireless Application : GNSS, Vehicular, Wi-Fi, Bluetooth Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : RHCP, Vertical Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 5150 - 5725, 2400 - 2484, 1595, 5755 - 5925, 1575.42, 2412 - 2484, 1602. - 1614.94 Gain (Max) (DB) : 23, 20 Nominal Frequency Range : 1420 - 1620 Peak Gain (DBI) : 3 < 6
Request a Quote
Description
Body Features Product Weight : 250 G  [8.82 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : .17 M , .14 M  [.46 FT , .56 FT ] Product Height : 31 MM  [1.22 INCH ] Product Length : 124 MM  [4.88 INCH ] Product Width : 80 MM  [3.15 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 1.5 Industry Standards Primary Application : GNSS, Bluetooth, Wi-Fi Wireless Application : GNSS, Vehicular, Wi-Fi, Bluetooth Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : RHCP, Vertical Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 5150 - 5725, 2400 - 2484, 1595, 5755 - 5925, 1575.42, 2412 - 2484, 1602. - 1614.94 Gain (Max) (DB) : 23, 20 Nominal Frequency Range : 1420 - 1620 Peak Gain (DBI) : 3 < 6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 951-003-001 - TE Connectivity
Berwyn, PA, United States
Antennas
951-003-001
Antennas 951-003-001
Body Features Product Weight : 250 G  [8.82 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : .17 M , .14 M  [.46 FT , .56 FT ] Product Height : 31 MM  [1.22 INCH ] Product Length : 124 MM  [4.88 INCH ] Product Width : 80 MM  [3.15 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 1.5 Industry Standards Primary Application : GNSS, Bluetooth, Wi-Fi Wireless Application : GNSS, Vehicular, Wi-Fi, Bluetooth Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : RHCP, Vertical Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 5150 - 5725, 2400 - 2484, 1595, 5755 - 5925, 1575.42, 2412 - 2484, 1602. - 1614.94 Gain (Max) (DB) : 23, 20 Nominal Frequency Range : 1420 - 1620 Peak Gain (DBI) : 3 < 6

Body Features


  • Product Weight : 250 G  [8.82 OZ ]

Configuration Features


  • Antenna Style : Enclosure
  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ]
  • Cable Length : .17 M , .14 M  [.46 FT , .56 FT ]
  • Product Height : 31 MM  [1.22 INCH ]
  • Product Length : 124 MM  [4.88 INCH ]
  • Product Width : 80 MM  [3.15 INCH ]

Electrical Characteristics


  • Antenna Operation : Active
  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.5

Industry Standards


  • Primary Application : GNSS, Bluetooth, Wi-Fi
  • Wireless Application : GNSS, Vehicular, Wi-Fi, Bluetooth

Mechanical Attachment


  • Mounting Type : Stud/Screw/Lug Mount
  • Polarization : RHCP, Vertical Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag/Carton

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 5150 - 5725, 2400 - 2484, 1595, 5755 - 5925, 1575.42, 2412 - 2484, 1602. - 1614.94
  • Gain (Max) (DB) : 23, 20
  • Nominal Frequency Range : 1420 - 1620
  • Peak Gain (DBI) : 3 < 6
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 951-003-001
Product Name Antennas
Applications Modem or Wireless Network; GNSS, Vehicular, Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Vertical; Right Hand Circular
Primary Frequency Range 1575.4 to 5925.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108851-1 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Directional
Polarization Linear
View Details
4 suppliers
Antennas - 1513797-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, ZigBee, Wi-Fi
Polarization Linear
Primary Frequency Range 2400.0 to 2483.5 MHz
View Details
5 suppliers
Antennas - 2195763-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GPS, GNSS
Polarization Right Hand Circular
Primary Frequency Range 1559.0 to 1606.0 MHz
View Details
6 suppliers
Antennas - 1-2370914-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GPS, Wi-Fi, CDMA 1900, GSM 900, IoT, CDMA 850, UMTS, M2M, GSM, WLAN, Cellular, GSM 1800, LTE
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details