TE Connectivity Antennas 951-002-001

Description
Body Features Product Weight : 35 G  [1.23 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 1.5 M  [4.92 FT ] Product Height : 6 MM  [.24 INCH ] Product Length : 115 MM  [4.53 INCH ] Product Width : 22 MM  [.87 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Primary Application : Wi-Fi, Zigbee, Bluetooth Wireless Application : Vehicular, Wi-Fi, Zigbee, Bluetooth Mechanical Attachment Mounting Type : Adhesive Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Termination : Fakra Signal Characteristics Frequency Band (MHZ) : 2412 - 2484, 2400 - 2484 Gain (Max) (DB) : 2 Nominal Frequency Range : 2400 - 2500 Peak Gain (DBI) : 0 < 3
Request a Quote
Description
Body Features Product Weight : 35 G  [1.23 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 1.5 M  [4.92 FT ] Product Height : 6 MM  [.24 INCH ] Product Length : 115 MM  [4.53 INCH ] Product Width : 22 MM  [.87 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Primary Application : Wi-Fi, Zigbee, Bluetooth Wireless Application : Vehicular, Wi-Fi, Zigbee, Bluetooth Mechanical Attachment Mounting Type : Adhesive Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Termination : Fakra Signal Characteristics Frequency Band (MHZ) : 2412 - 2484, 2400 - 2484 Gain (Max) (DB) : 2 Nominal Frequency Range : 2400 - 2500 Peak Gain (DBI) : 0 < 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 951-002-001 - TE Connectivity
Berwyn, PA, United States
Antennas
951-002-001
Antennas 951-002-001
Body Features Product Weight : 35 G  [1.23 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 1.5 M  [4.92 FT ] Product Height : 6 MM  [.24 INCH ] Product Length : 115 MM  [4.53 INCH ] Product Width : 22 MM  [.87 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Primary Application : Wi-Fi, Zigbee, Bluetooth Wireless Application : Vehicular, Wi-Fi, Zigbee, Bluetooth Mechanical Attachment Mounting Type : Adhesive Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Termination : Fakra Signal Characteristics Frequency Band (MHZ) : 2412 - 2484, 2400 - 2484 Gain (Max) (DB) : 2 Nominal Frequency Range : 2400 - 2500 Peak Gain (DBI) : 0 < 3

Body Features


  • Product Weight : 35 G  [1.23 OZ ]

Configuration Features


  • Antenna Style : Patch
  • Antenna Type : Dome/Puck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ]
  • Cable Length : 1.5 M  [4.92 FT ]
  • Product Height : 6 MM  [.24 INCH ]
  • Product Length : 115 MM  [4.53 INCH ]
  • Product Width : 22 MM  [.87 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2:1

Industry Standards


  • Primary Application : Wi-Fi, Zigbee, Bluetooth
  • Wireless Application : Vehicular, Wi-Fi, Zigbee, Bluetooth

Mechanical Attachment


  • Mounting Type : Adhesive
  • Polarization : Vertical Linear

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag/Carton

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Termination : Fakra

Signal Characteristics


  • Frequency Band (MHZ) : 2412 - 2484, 2400 - 2484
  • Gain (Max) (DB) : 2
  • Nominal Frequency Range : 2400 - 2500
  • Peak Gain (DBI) : 0 < 3
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 951-002-001
Product Name Antennas
Applications Modem or Wireless Network; Vehicular, Wi-Fi, Zigbee, Bluetooth
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 2400.0 to 2484.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2361492-5 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-2309646-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; 3G, Cellular, GPS, LTE, GSM, WiMAX, 2G, 4G
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
5 suppliers