TE Connectivity Antennas 951-001-002

Description
Body Features Product Weight : 270 G  [9.52 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Dome/Puck Band Type : Dual Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : .17 M , .14 M  [.46 FT , .56 FT ] Product Height : 31 MM  [1.22 INCH ] Product Length : 124 MM  [4.88 INCH ] Product Width : 80 MM  [3.15 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.6 Industry Standards Primary Application : Zigbee, Bluetooth, Wi-Fi Wireless Application : Wi-Fi, Zigbee, Bluetooth, Vehicular Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi, WLAN Dual Band All Standard Compliant Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 5150 - 5725, 2412 - 2484, 2400 - 2484, 5755 - 5925 Gain (Max) (DB) : 3 Nominal Frequency Range : 2400 - 5950 Peak Gain (DBI) : 0 < 3
Request a Quote
Description
Body Features Product Weight : 270 G  [9.52 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Dome/Puck Band Type : Dual Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : .17 M , .14 M  [.46 FT , .56 FT ] Product Height : 31 MM  [1.22 INCH ] Product Length : 124 MM  [4.88 INCH ] Product Width : 80 MM  [3.15 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.6 Industry Standards Primary Application : Zigbee, Bluetooth, Wi-Fi Wireless Application : Wi-Fi, Zigbee, Bluetooth, Vehicular Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi, WLAN Dual Band All Standard Compliant Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 5150 - 5725, 2412 - 2484, 2400 - 2484, 5755 - 5925 Gain (Max) (DB) : 3 Nominal Frequency Range : 2400 - 5950 Peak Gain (DBI) : 0 < 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 951-001-002 - TE Connectivity
Berwyn, PA, United States
Antennas
951-001-002
Antennas 951-001-002
Body Features Product Weight : 270 G  [9.52 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Dome/Puck Band Type : Dual Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : .17 M , .14 M  [.46 FT , .56 FT ] Product Height : 31 MM  [1.22 INCH ] Product Length : 124 MM  [4.88 INCH ] Product Width : 80 MM  [3.15 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.6 Industry Standards Primary Application : Zigbee, Bluetooth, Wi-Fi Wireless Application : Wi-Fi, Zigbee, Bluetooth, Vehicular Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi, WLAN Dual Band All Standard Compliant Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 5150 - 5725, 2412 - 2484, 2400 - 2484, 5755 - 5925 Gain (Max) (DB) : 3 Nominal Frequency Range : 2400 - 5950 Peak Gain (DBI) : 0 < 3

Body Features


  • Product Weight : 270 G  [9.52 OZ ]

Configuration Features


  • Antenna Style : Enclosure
  • Antenna Type : Dome/Puck
  • Band Type : Dual Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ]
  • Cable Length : .17 M , .14 M  [.46 FT , .56 FT ]
  • Product Height : 31 MM  [1.22 INCH ]
  • Product Length : 124 MM  [4.88 INCH ]
  • Product Width : 80 MM  [3.15 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.6

Industry Standards


  • Primary Application : Zigbee, Bluetooth, Wi-Fi
  • Wireless Application : Wi-Fi, Zigbee, Bluetooth, Vehicular

Mechanical Attachment


  • Mounting Type : Stud/Screw/Lug Mount
  • Polarization : Vertical Linear

Operation/Application


  • Antenna Environment : Indoor, Outdoor
  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi, WLAN Dual Band All Standard Compliant

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag/Carton

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 5150 - 5725, 2412 - 2484, 2400 - 2484, 5755 - 5925
  • Gain (Max) (DB) : 3
  • Nominal Frequency Range : 2400 - 5950
  • Peak Gain (DBI) : 0 < 3
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 951-001-002
Product Name Antennas
Applications Modem or Wireless Network; Wi-Fi, Zigbee, Bluetooth, Vehicular
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 2400.0 to 5925.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118309-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108921-2 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108965-8 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 0600-00040 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
3 suppliers