TE Connectivity Standard Rectangular Connectors 950191-000

Description
Body Features Shell Plating Material : Nickel Configuration Features Number of Positions : 40 Number of Rows : 2 Panel Gasket : Without Contact Features Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Pin Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) (INCH) : .099 Mechanical Attachment Flange : Without Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Option : With Cable Clamp and With Ears On Shell Shielded : No Product Type Features Boxmount : No Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Kit Connector System : Wire-to-Wire Housing Type : Standard Insertion Force Type : Normal Sealable : Yes Shell Size : 50.8 [2.0] Termination Features Termination Method to Wire & Cable : Solder
Request a Quote
Description
Body Features Shell Plating Material : Nickel Configuration Features Number of Positions : 40 Number of Rows : 2 Panel Gasket : Without Contact Features Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Pin Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) (INCH) : .099 Mechanical Attachment Flange : Without Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Option : With Cable Clamp and With Ears On Shell Shielded : No Product Type Features Boxmount : No Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Kit Connector System : Wire-to-Wire Housing Type : Standard Insertion Force Type : Normal Sealable : Yes Shell Size : 50.8 [2.0] Termination Features Termination Method to Wire & Cable : Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Rectangular Connectors - 950191-000 - TE Connectivity
Berwyn, PA, United States
Standard Rectangular Connectors
950191-000
Standard Rectangular Connectors 950191-000
Body Features Shell Plating Material : Nickel Configuration Features Number of Positions : 40 Number of Rows : 2 Panel Gasket : Without Contact Features Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Pin Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) (INCH) : .099 Mechanical Attachment Flange : Without Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Option : With Cable Clamp and With Ears On Shell Shielded : No Product Type Features Boxmount : No Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Kit Connector System : Wire-to-Wire Housing Type : Standard Insertion Force Type : Normal Sealable : Yes Shell Size : 50.8 [2.0] Termination Features Termination Method to Wire & Cable : Solder

Body Features


  • Shell Plating Material : Nickel

Configuration Features


  • Number of Positions : 40
  • Number of Rows : 2
  • Panel Gasket : Without

Contact Features


  • Contact Mating Area Plating Material : Gold
  • Contact Retention Within Housing : With
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) (INCH) : .099

Mechanical Attachment


  • Flange : Without
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Jackscrew

Operation/Application


  • Option : With Cable Clamp and With Ears On Shell
  • Shielded : No

Product Type Features


  • Boxmount : No
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing Kit
  • Connector System : Wire-to-Wire
  • Housing Type : Standard
  • Insertion Force Type : Normal
  • Sealable : Yes
  • Shell Size : 50.8 [2.0]

Termination Features


  • Termination Method to Wire & Cable : Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 950191-000
Product Name Standard Rectangular Connectors
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 1-1375820-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers
Mechanical Connectors - 016338-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
Rectangular Connector Accessories - A111690-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers