TE Connectivity Rectangular Wire & Cable Connectors & Housings 103958-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Retention Within Housing : With Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 1.37 MM  [.054 INCH ] Connector Height : 6.73 MM  [.265 INCH ] Connector Length : 50.55 MM  [1.99 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 600 Insulation Resistance (MEGO) : 5000 Termination Resistance (MOHM) : 15 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Mating Retention : With Mating Retention Type : Latch Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 55 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC), Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Retention Within Housing : With Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 1.37 MM  [.054 INCH ] Connector Height : 6.73 MM  [.265 INCH ] Connector Length : 50.55 MM  [1.99 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 600 Insulation Resistance (MEGO) : 5000 Termination Resistance (MOHM) : 15 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Mating Retention : With Mating Retention Type : Latch Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 55 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC), Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 103958-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
103958-3
Rectangular Wire & Cable Connectors & Housings 103958-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Retention Within Housing : With Contact Type : Socket Dimensions Compatible Insulation Diameter Range : 1.37 MM  [.054 INCH ] Connector Height : 6.73 MM  [.265 INCH ] Connector Length : 50.55 MM  [1.99 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 600 Insulation Resistance (MEGO) : 5000 Termination Resistance (MOHM) : 15 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Mating Retention : With Mating Retention Type : Latch Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 55 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC), Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout : Inline
  • Contact Retention Within Housing : With
  • Contact Type : Socket

Dimensions


  • Compatible Insulation Diameter Range : 1.37 MM  [.054 INCH ]
  • Connector Height : 6.73 MM  [.265 INCH ]
  • Connector Length : 50.55 MM  [1.99 INCH ]
  • Wire Size (MMSQ) : .12 - .4
  • Wire Size (AWG) : 26 - 22

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 600
  • Insulation Resistance (MEGO) : 5000
  • Termination Resistance (MOHM) : 15

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Compatible With Approved Standards Products : CSA LR7189, UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Contact Retention Type Within Housing : Locking Lance
  • Mating Retention : With
  • Mating Retention Type : Latch
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 55

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC), Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now Datasheet
Free Hanging, Panel Mount - A28398-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A28398-ND
Free Hanging, Panel Mount A28398-ND
4 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG

4 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG

Buy Now Datasheet
5X4 Mte Rcpt Sr Latch .100Cl Amp - Te Connectivity - 12M6403 - Newark, An Avnet Company
Chicago, IL, United States
5X4 Mte Rcpt Sr Latch .100Cl Amp - Te Connectivity
12M6403
5X4 Mte Rcpt Sr Latch .100Cl Amp - Te Connectivity 12M6403
5X4 MTE RCPT SR LATCH .100CL

5X4 MTE RCPT SR LATCH .100CL

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 103958-3 A28398-ND 12M6403
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount 5X4 Mte Rcpt Sr Latch .100Cl Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102142-5 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
3 suppliers
5A Electronic Connector - 2027-102099-2 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Crimp
Current Rating 5.0 amps
View Details
4 suppliers
Headers, Receptacles, Female Sockets - 103292-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers