TE Connectivity Automotive Connector Caps & Covers 1438724-1

Description
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 70 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover
Request a Quote
Description
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 70 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1438724-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1438724-1
Automotive Connector Caps & Covers 1438724-1
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 70 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover

Body Features


  • Cable Exit Angle : 180°
  • Primary Product Color : Black
  • Primary Product Material : PA 66

Configuration Features


  • Number of Positions : 70

Mechanical Attachment


  • Strain Relief : Without

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1438724-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 4726841 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Steel
View Details