TE Connectivity Rectangular Connector Housings 936394-2

Description
6 Rectangular Connectors - Housings Plug Black
Request a Quote Datasheet
Description
6 Rectangular Connectors - Housings Plug Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A142511-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A142511-ND
Rectangular Connector Housings A142511-ND
6 Rectangular Connectors - Housings Plug Black

6 Rectangular Connectors - Housings Plug Black

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365866-936394-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365866-936394-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365866-936394-2
Win Source Part Number: 1365866-936394-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: SSC Package: Bulk Product Status: Active Base Product Number: 936394 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Plug Contact Type: Female Socket Number of Positions: 6 Number of Rows: 1 Fastening Type: Latch Holder Note: Contacts Not Included

Win Source Part Number: 1365866-936394-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: SSC
Package: Bulk
Product Status: Active
Base Product Number: 936394
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 6
Number of Rows: 1
Fastening Type: Latch Holder
Note: Contacts Not Included

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number A142511-ND 1365866-936394-2
Product Name Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details