Keystone Electronics Corp. Insulated Shorting Jack-.200" Width-Blue 1487L

Description
Part Number: 1487L Color: Blue Finish/Plating: Gold Plate Length: .200 (5.1) Material: Polypropylene Pin Size: 0.040 RoHS: Yes Type: Jacks
Request a Quote Datasheet
Description
Part Number: 1487L Color: Blue Finish/Plating: Gold Plate Length: .200 (5.1) Material: Polypropylene Pin Size: 0.040 RoHS: Yes Type: Jacks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulated Shorting Jack-.200
New Hyde Park, NY, USA
Insulated Shorting Jack-.200" Width-Blue
1487L
Insulated Shorting Jack-.200" Width-Blue 1487L
Part Number: 1487L Color: Blue Finish/Plating: Gold Plate Length: .200 (5.1) Material: Polypropylene Pin Size: 0.040 RoHS: Yes Type: Jacks

Part Number: 1487L

  • Color: Blue
  • Finish/Plating: Gold Plate
  • Length: .200 (5.1)
  • Material: Polypropylene
  • Pin Size: 0.040
  • RoHS: Yes
  • Type: Jacks
Buy Now Datasheet
Shunts, Jumpers - 36-1487L-ND - DigiKey
Thief River Falls, MN, United States
Shunts, Jumpers
36-1487L-ND
Shunts, Jumpers 36-1487L-ND
"2 (1 x 2) Position Shunt Connector Blue Closed Top, Grip 0.200"" (5.08mm) Gold"

"2 (1 x 2) Position Shunt Connector Blue Closed Top, Grip 0.200"" (5.08mm) Gold"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1487L 36-1487L-ND
Product Name Insulated Shorting Jack-.200" Width-Blue Shunts, Jumpers
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1406-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
PC Pin, Single Post Connectors - 36-1455-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Turret Connectors - 36-1508-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
PC Pin, Single Post Connectors - 36-1362-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers