TE Connectivity
Automotive Terminals
929970-7
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.5mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 2.5 MM [.098 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 40 Wire Contact Termination Area Plating Material : Silver
Dimensions Compatible Insulation Diameter Range : 1.4 - 2.1 MM [.055 - .083 INCH ] Tab Length : 20.7 MM [.814 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 20, 18, 17, 19 Wire Size Search (MMSQ) : 1, .5, .75, .6
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Roll Packaging Quantity : 3000
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 140 DEGC [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.5mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 2.5 MM [.098 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 40 Wire Contact Termination Area Plating Material : Silver
Dimensions Compatible Insulation Diameter Range : 1.4 - 2.1 MM [.055 - .083 INCH ] Tab Length : 20.7 MM [.814 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 20, 18, 17, 19 Wire Size Search (MMSQ) : 1, .5, .75, .6
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Roll Packaging Quantity : 3000
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 140 DEGC [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.5mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 2.5 MM [.098 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 40 Wire Contact Termination Area Plating Material : Silver
Dimensions Compatible Insulation Diameter Range : 1.4 - 2.1 MM [.055 - .083 INCH ] Tab Length : 20.7 MM [.814 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 20, 18, 17, 19 Wire Size Search (MMSQ) : 1, .5, .75, .6
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Roll Packaging Quantity : 3000
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 140 DEGC [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Body Features
- Terminal Seal Type : Unsealed
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 2.5mm
- Crimp Type : F-Crimp
- Interface Plating : Silver (Ag)
- Mating Pin Diameter : 2.5 MM [.098 INCH ]
- Terminal Type : Socket
- Typical Current Rating (AMP) : 40
- Wire Contact Termination Area Plating Material : Silver
Dimensions
- Compatible Insulation Diameter Range : 1.4 - 2.1 MM [.055 - .083 INCH ]
- Tab Length : 20.7 MM [.814 INCH ]
- Wire Size (MMSQ) : .5 - 1
- Wire Size (AWG) : 20 - 17
- Wire Size Search (AWG) : 20, 18, 17, 19
- Wire Size Search (MMSQ) : 1, .5, .75, .6
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 25 - 40 A (Power)
Packaging Features
- Packaging Method : Roll
- Packaging Quantity : 3000
Product Type Features
- Primary Locking Feature : Locking Lance
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 140 DEGC [284 DEGF ]
- Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
929970-7 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data