TE Connectivity Contact, Socket, 28-22Awg, Crimp; Product Range Deutsch Te Connectivity 12333-22

Description
CONTACT, SOCKET, 28-22AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
CONTACT, SOCKET, 28-22AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 28-22Awg, Crimp; Product Range Deutsch Te Connectivity - 66AH8900 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28-22Awg, Crimp; Product Range Deutsch Te Connectivity
66AH8900
Contact, Socket, 28-22Awg, Crimp; Product Range Deutsch Te Connectivity 66AH8900
CONTACT, SOCKET, 28-22AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, SOCKET, 28-22AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 66AH8900
Product Name Contact, Socket, 28-22Awg, Crimp; Product Range Deutsch Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0018 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0710 inch (1.8 mm)
View Details
Copper Glidcop Electrodes -  - Sunstone Engineering
Sunstone Engineering
Specs
Material Cu
Shape / Form Button
Applications Welding Electrodes
View Details