TE Connectivity Contacts 928901-3

Description
PL 250 REC TERMINAL 17-13 AWG TPBR LP
Request a Quote Datasheet
Description
PL 250 REC TERMINAL 17-13 AWG TPBR LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 928901-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
928901-3
Contacts 928901-3
PL 250 REC TERMINAL 17-13 AWG TPBR LP

PL 250 REC TERMINAL 17-13 AWG TPBR LP

Buy Now
Swedesboro, NJ, United States
Contacts
928901-3
Contacts 928901-3
Contacts

Contacts

Buy Now
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333655-928901-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333655-928901-3
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333655-928901-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333655-928901-3 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Bulk Termination: Crimp Contact Finish: Tin Wire Gauge: 13-17 AWG Contact Material: Brass Gender: Female Standard Package: 1,200 Mounting: Free Hanging (In-Line) Terminal Type: Standard Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.118" ~ 0.170" (3.00mm ~ 4.32mm) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: -928901-3-SI,928901- 3-ND,A106961 Base Product Number: 928901 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333655-928901-3
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Bulk
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 13-17 AWG
Contact Material: Brass
Gender: Female
Standard Package: 1,200
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.118" ~ 0.170" (3.00mm ~ 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Other Part Number: -928901-3-SI,928901-3-ND,A106961
Base Product Number: 928901
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A106961-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A106961-ND
Quick Connects, Quick Disconnect Connectors A106961-ND
"0.250"" (6.35mm) Quick Connect Female 13-17 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 13-17 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-928901-3
Electronic Connector 392-928901-3
Brass Receptacle Terminal 13-17AWG Tin 6.35mm Tab Product overview: 928901-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-928901-3 can be used for catalog matching and distributor lookup.

Brass Receptacle Terminal 13-17AWG Tin 6.35mm Tab Product overview: 928901-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-928901-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Socket, 17 Awg, 13 Awg, Crimp, Brass Rohs Compliant Te Connectivity - 84R1350 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 17 Awg, 13 Awg, Crimp, Brass Rohs Compliant Te Connectivity
84R1350
Contact, Socket, 17 Awg, 13 Awg, Crimp, Brass Rohs Compliant Te Connectivity 84R1350
Contact, Socket, 17 AWG, 13 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, Socket, 17 AWG, 13 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
928901-3
Terminals 928901-3
Terminals POS-LOCK RECEPTACLE 6 3

Terminals POS-LOCK RECEPTACLE 6 3

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 928901-3 928901-3 1333655-928901-3 A106961-ND 392-928901-3 84R1350 928901-3
Product Name Contacts Contacts Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Electronic Connector Contact, Socket, 17 Awg, 13 Awg, Crimp, Brass Rohs Compliant Te Connectivity Terminals
Termination PL Crimp Receptacle Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
REP Series: Environmentally-sealed plastic connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details