Smiths Interconnect, a Molex company REP Series: Environmentally-sealed plastic connector

Description
REP series is easy to use for quick mating. The REP panel and cable connectors are a highly cost-effective interconnect system, which solves the constant need for simple and reliable connector solutions in rail applications. A full plastic solution offered in either wire attachment or PCB mounting options to provide rapid assembly installation without requiring additional mounting hardware. Cable receptacle connectors are available to mate with the cable plug connectors for cable-to- cable solutions when needed. The series is qualified to French and European rail standards. The connectors are available as one overmolded plastic part to save assembly time. Features & Benefits Conforms to main rail standards: EN 45545, EN 50124 2, 6 and 12 way standard insulators Original Hypertac® hyperboloid contact (up to 20,000 mating cycles ) and MR contact technologies (up to 500 mating cycles) Crimp, straight or bent termination options Smart design with integrated functions Conforms to main rail standards Allows wire sections from 0.5mm² to 2.52 m² (20-13AWG) with hyperboloid contact and wire sections from 0.75mm² to 2.52 m² (18-13AWG) with MR contact Shunts available as required
Request a Quote Datasheet
Description
REP series is easy to use for quick mating. The REP panel and cable connectors are a highly cost-effective interconnect system, which solves the constant need for simple and reliable connector solutions in rail applications. A full plastic solution offered in either wire attachment or PCB mounting options to provide rapid assembly installation without requiring additional mounting hardware. Cable receptacle connectors are available to mate with the cable plug connectors for cable-to- cable solutions when needed. The series is qualified to French and European rail standards. The connectors are available as one overmolded plastic part to save assembly time. Features & Benefits Conforms to main rail standards: EN 45545, EN 50124 2, 6 and 12 way standard insulators Original Hypertac® hyperboloid contact (up to 20,000 mating cycles ) and MR contact technologies (up to 500 mating cycles) Crimp, straight or bent termination options Smart design with integrated functions Conforms to main rail standards Allows wire sections from 0.5mm² to 2.52 m² (20-13AWG) with hyperboloid contact and wire sections from 0.75mm² to 2.52 m² (18-13AWG) with MR contact Shunts available as required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REP Series: Environmentally-sealed plastic connector -  - Smiths Interconnect, a Molex company
London, United Kingdom
REP Series: Environmentally-sealed plastic connector
REP Series: Environmentally-sealed plastic connector
REP series is easy to use for quick mating. The REP panel and cable connectors are a highly cost-effective interconnect system, which solves the constant need for simple and reliable connector solutions in rail applications. A full plastic solution offered in either wire attachment or PCB mounting options to provide rapid assembly installation without requiring additional mounting hardware. Cable receptacle connectors are available to mate with the cable plug connectors for cable-to- cable solutions when needed. The series is qualified to French and European rail standards. The connectors are available as one overmolded plastic part to save assembly time. Features & Benefits Conforms to main rail standards: EN 45545, EN 50124 2, 6 and 12 way standard insulators Original Hypertac® hyperboloid contact (up to 20,000 mating cycles ) and MR contact technologies (up to 500 mating cycles) Crimp, straight or bent termination options Smart design with integrated functions Conforms to main rail standards Allows wire sections from 0.5mm² to 2.52 m² (20-13AWG) with hyperboloid contact and wire sections from 0.75mm² to 2.52 m² (18-13AWG) with MR contact Shunts available as required

REP series is easy to use for quick mating. The REP panel and cable connectors are a highly cost-effective interconnect system, which solves the constant need for simple and reliable connector solutions in rail applications. A full plastic solution offered in either wire attachment or PCB mounting options to provide rapid assembly installation without requiring additional mounting hardware. Cable receptacle connectors are available to mate with the cable plug connectors for cable-to- cable solutions when needed. The series is qualified to French and European rail standards. The connectors are available as one overmolded plastic part to save assembly time.

Features & Benefits

  • Conforms to main rail standards: EN 45545, EN 50124
  • 2, 6 and 12 way standard insulators
  • Original Hypertac® hyperboloid contact (up to 20,000 mating cycles ) and MR contact technologies (up to 500 mating cycles)
  • Crimp, straight or bent termination options
  • Smart design with integrated functions
  • Conforms to main rail standards
  • Allows wire sections from 0.5mm² to 2.52 m² (20-13AWG) with hyperboloid contact and wire sections from 0.75mm² to 2.52 m² (18-13AWG) with MR contact
  • Shunts available as required
Supplier's Site Datasheet

Technical Specifications

  Smiths Interconnect, a Molex company
Product Category Electrical Connectors
Product Name REP Series: Environmentally-sealed plastic connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Twinax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board to Board Connector; Coaxial Connector
View Details