TE Connectivity Rings & Spades 1-1627170-2

Description
Body Features Inspection Slot : No Plating Material : Tin Weight per Piece : .419 G  [.0147 OZ ] Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Terminal & Splice Type : Ring Tongue Terminal Orientation : Straight Underplating Material : None Dimensions Overall Length : 17.4752 MM  [.688 INCH ] Stud Diameter : 4.2 MM  [.165 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Insulation Diameter : 2.2 - 3.2 MM  [.086 - .125 INCH ] Wire Insulation Diameter (Max) : 3.5 MM  [.138 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Electrical Characteristics Current Rating (AMP) : 1 Industry Standards Government Qualified : No Mechanical Attachment Screw & Hole Thread Size : None Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Barrel Type : Open Barrel Insulated : No Sealable : No Shape Description : RING-029 Stud Size : M4 Support Style : Insulation Support Wire/Cable Type : Copper Usage Conditions Operating Temperature Range : 110 DEGC  [230 DEGF ]
Request a Quote
Description
Body Features Inspection Slot : No Plating Material : Tin Weight per Piece : .419 G  [.0147 OZ ] Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Terminal & Splice Type : Ring Tongue Terminal Orientation : Straight Underplating Material : None Dimensions Overall Length : 17.4752 MM  [.688 INCH ] Stud Diameter : 4.2 MM  [.165 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Insulation Diameter : 2.2 - 3.2 MM  [.086 - .125 INCH ] Wire Insulation Diameter (Max) : 3.5 MM  [.138 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Electrical Characteristics Current Rating (AMP) : 1 Industry Standards Government Qualified : No Mechanical Attachment Screw & Hole Thread Size : None Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Barrel Type : Open Barrel Insulated : No Sealable : No Shape Description : RING-029 Stud Size : M4 Support Style : Insulation Support Wire/Cable Type : Copper Usage Conditions Operating Temperature Range : 110 DEGC  [230 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rings & Spades - 1-1627170-2 - TE Connectivity
Berwyn, PA, United States
Rings & Spades
1-1627170-2
Rings & Spades 1-1627170-2
Body Features Inspection Slot : No Plating Material : Tin Weight per Piece : .419 G  [.0147 OZ ] Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Terminal & Splice Type : Ring Tongue Terminal Orientation : Straight Underplating Material : None Dimensions Overall Length : 17.4752 MM  [.688 INCH ] Stud Diameter : 4.2 MM  [.165 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Insulation Diameter : 2.2 - 3.2 MM  [.086 - .125 INCH ] Wire Insulation Diameter (Max) : 3.5 MM  [.138 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Electrical Characteristics Current Rating (AMP) : 1 Industry Standards Government Qualified : No Mechanical Attachment Screw & Hole Thread Size : None Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Barrel Type : Open Barrel Insulated : No Sealable : No Shape Description : RING-029 Stud Size : M4 Support Style : Insulation Support Wire/Cable Type : Copper Usage Conditions Operating Temperature Range : 110 DEGC  [230 DEGF ]

Body Features


  • Inspection Slot : No
  • Plating Material : Tin
  • Weight per Piece : .419 G  [.0147 OZ ]

Configuration Features


  • Number of Holes : 1
  • Terminal Angle : Straight

Contact Features


  • Terminal & Splice Type : Ring Tongue
  • Terminal Orientation : Straight
  • Underplating Material : None

Dimensions


  • Overall Length : 17.4752 MM  [.688 INCH ]
  • Stud Diameter : 4.2 MM  [.165 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Insulation Diameter : 2.2 - 3.2 MM  [.086 - .125 INCH ]
  • Wire Insulation Diameter (Max) : 3.5 MM  [.138 INCH ]
  • Wire Size (MMSQ) : .5 - 1.5
  • Wire Size (AWG) : 20 - 15

Electrical Characteristics


  • Current Rating (AMP) : 1

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Screw & Hole Thread Size : None
  • Wire Insulation Support : With

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Barrel Type : Open Barrel
  • Insulated : No
  • Sealable : No
  • Shape Description : RING-029
  • Stud Size : M4
  • Support Style : Insulation Support
  • Wire/Cable Type : Copper

Usage Conditions


  • Operating Temperature Range : 110 DEGC  [230 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-1627170-2
Product Name Rings & Spades
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Rings & Spades - 1-1627032-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Pre-Tin, Brass
Features RoHS
View Details
Connector Contacts - 104505-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-1600961-7 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Quick Disconnects - 1-1627154-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details