TE Connectivity Rectangular Connector Contacts 927827-2

Description
Socket Contact Tin 17-20 AWG Crimp Power
Request a Quote Datasheet
Description
Socket Contact Tin 17-20 AWG Crimp Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A123062TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A123062TR-ND
Rectangular Connector Contacts A123062TR-ND
Socket Contact Tin 17-20 AWG Crimp Power

Socket Contact Tin 17-20 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - A123062CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A123062CT-ND
Rectangular Connector Contacts A123062CT-ND
Socket Contact Tin 17-20 AWG Crimp Power

Socket Contact Tin 17-20 AWG Crimp Power

Buy Now Datasheet
Std Power Timer Rohs Compliant Amp - Te Connectivity - 22J1694 - Newark, An Avnet Company
Chicago, IL, United States
Std Power Timer Rohs Compliant Amp - Te Connectivity
22J1694
Std Power Timer Rohs Compliant Amp - Te Connectivity 22J1694
STD POWER TIMER ROHS COMPLIANT: YES

STD POWER TIMER ROHS COMPLIANT: YES

Supplier's Site
Contact, Standard Power-Timer Series, Socket, 20 Awg, 17 Awg, Crimp, Copper, Tin Rohs Compliant Amp - Te Connectivity - 51X2273 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Standard Power-Timer Series, Socket, 20 Awg, 17 Awg, Crimp, Copper, Tin Rohs Compliant Amp - Te Connectivity
51X2273
Contact, Standard Power-Timer Series, Socket, 20 Awg, 17 Awg, Crimp, Copper, Tin Rohs Compliant Amp - Te Connectivity 51X2273
Contact, Standard Power-Timer Series, Socket, 20 AWG, 17 AWG, Crimp, Copper, Tin RoHS Compliant: Yes

Contact, Standard Power-Timer Series, Socket, 20 AWG, 17 AWG, Crimp, Copper, Tin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A123062TR-ND 22J1694
Product Name Rectangular Connector Contacts Std Power Timer Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5779 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details