SCHURTER Inc Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter 3-104-311

Description
IEC OUTLET F, 10A, 250V, IDC, PANEL; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:IDC / IDT; Connector Mounting:Snap-In, Flange Mount; Product Range:6610-5 Series RoHS Compliant: Yes
Datasheet
Description
IEC OUTLET F, 10A, 250V, IDC, PANEL; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:IDC / IDT; Connector Mounting:Snap-In, Flange Mount; Product Range:6610-5 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5779 - Newark, An Avnet Company
Chicago, IL, United States
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter
33AC5779
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter 33AC5779
IEC OUTLET F, 10A, 250V, IDC, PANEL; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:IDC / IDT; Connector Mounting:Snap-In, Flange Mount; Product Range:6610-5 Series RoHS Compliant: Yes

IEC OUTLET F, 10A, 250V, IDC, PANEL; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:IDC / IDT; Connector Mounting:Snap-In, Flange Mount; Product Range:6610-5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33AC5779
Product Name Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter
Termination IDC / IDT
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details