TE Connectivity Plug Housing, Panel, 5Way; Product Range Amp Te Connectivity 926299-3

Description
PLUG HOUSING, PANEL, 5WAY; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:5Ways; Pitch Spacing:6.35mm; For Use With:-; SVHC:No SVHC (15-Jan-2019); Colour:Clear; Flammability Rating:UL94V-0; No. of RoHS Compliant: Yes
Description
PLUG HOUSING, PANEL, 5WAY; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:5Ways; Pitch Spacing:6.35mm; For Use With:-; SVHC:No SVHC (15-Jan-2019); Colour:Clear; Flammability Rating:UL94V-0; No. of RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Plug Housing, Panel, 5Way, part number 99K1261, is part of the Universal MATE-N-LOK series by Amp Te Connectivity. This connector features a 5-way configuration with a pitch spacing of 6.35mm. It is designed for panel mounting applications and includes positive locking housings to prevent accidental disengagement. The housing is made from 6/6 Nylon with a flammability rating of UL94V-0, ensuring compliance with safety standards. The product is RoHS compliant and does not contain any substances of very high concern (SVHC). Testing has confirmed that the connectors meet the electrical, mechanical, and environmental performance requirements outlined in Product Specification 108-1031 Revision J. This product is suitable for applications requiring reliable connectivity in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The Plug Housing, Panel, 5Way, part number 99K1261, is part of the Universal MATE-N-LOK series by Amp Te Connectivity. This connector features a 5-way configuration with a pitch spacing of 6.35mm. It is designed for panel mounting applications and includes positive locking housings to prevent accidental disengagement. The housing is made from 6/6 Nylon with a flammability rating of UL94V-0, ensuring compliance with safety standards. The product is RoHS compliant and does not contain any substances of very high concern (SVHC). Testing has confirmed that the connectors meet the electrical, mechanical, and environmental performance requirements outlined in Product Specification 108-1031 Revision J. This product is suitable for applications requiring reliable connectivity in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, Panel, 5Way; Product Range Amp Te Connectivity - 99K1261 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, Panel, 5Way; Product Range Amp Te Connectivity
99K1261
Plug Housing, Panel, 5Way; Product Range Amp Te Connectivity 99K1261
PLUG HOUSING, PANEL, 5WAY; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:5Ways; Pitch Spacing:6.35mm; For Use With:-; SVHC:No SVHC (15-Jan-2019); Colour:Clear; Flammability Rating:UL94V-0; No. of RoHS Compliant: Yes

PLUG HOUSING, PANEL, 5WAY; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:5Ways; Pitch Spacing:6.35mm; For Use With:-; SVHC:No SVHC (15-Jan-2019); Colour:Clear; Flammability Rating:UL94V-0; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 99K1261
Product Name Plug Housing, Panel, 5Way; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
1.58
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details