Stock Drive Products & Sterling Instrument - SDP/SI 1.58" I.D., Sintered Aluminum, Flanged Bearing Housing A 7Z27-F158

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 7Z27-F158 is a flanged bearing housing made of sintered aluminum with a 1.580 inch inner diameter, designed for mounting and supporting rotating components. It has an outer diameter of 4.000 inches, an overall length of 5.000 inches, a mounting flange with a 2.625 inch width, a 29/32 inch bolt hole spacing, a .3750 inch flange thickness, and a 9/16 inch keyway slot. The housing is suitable for additional machining and supports a wide range of components.

Datasheet Summary
Powered by GS/AI

The A 7Z27-F158 is a flanged bearing housing made of sintered aluminum with a 1.580 inch inner diameter, designed for mounting and supporting rotating components. It has an outer diameter of 4.000 inches, an overall length of 5.000 inches, a mounting flange with a 2.625 inch width, a 29/32 inch bolt hole spacing, a .3750 inch flange thickness, and a 9/16 inch keyway slot. The housing is suitable for additional machining and supports a wide range of components.

Suppliers

Company
Product
Description
Supplier Links
1.58
Hicksville, NY, United States
1.58" I.D., Sintered Aluminum, Flanged Bearing Housing
A 7Z27-F158
1.58" I.D., Sintered Aluminum, Flanged Bearing Housing A 7Z27-F158
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Bearing Rings, Housings, and Flanges
Product Number A 7Z27-F158
Product Name 1.58" I.D., Sintered Aluminum, Flanged Bearing Housing
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details