Hartford Technologies, Inc. Bearing Parts Races

Description
Bearing races are most often manufactured from 52100 steel, (bearing quality chrome steel), which is valued for its mechanical strength, high hardness and excellent wear resistance for bearing parts. Hardness is typically Rockwell C 58 to 62. Hartford’s bearing parts, particularly races, are typically manufactured from a forged blank or pipe / tube stock. The part is then machined and ground to precise ID, OD and width. Bearing races must withstand the high loading imparted by the rolling elements. This loading is theoretically a point in ball bearings and a line in roller bearings.
Description
Bearing races are most often manufactured from 52100 steel, (bearing quality chrome steel), which is valued for its mechanical strength, high hardness and excellent wear resistance for bearing parts. Hardness is typically Rockwell C 58 to 62. Hartford’s bearing parts, particularly races, are typically manufactured from a forged blank or pipe / tube stock. The part is then machined and ground to precise ID, OD and width. Bearing races must withstand the high loading imparted by the rolling elements. This loading is theoretically a point in ball bearings and a line in roller bearings.

Suppliers

Company
Product
Description
Supplier Links
Bearing Parts - Races - Hartford Technologies, Inc.
Rocky Hill, CT, United States
Bearing Parts
Races
Bearing Parts Races
Bearing races are most often manufactured from 52100 steel, (bearing quality chrome steel), which is valued for its mechanical strength, high hardness and excellent wear resistance for bearing parts. Hardness is typically Rockwell C 58 to 62. Hartford’s bearing parts, particularly races, are typically manufactured from a forged blank or pipe / tube stock. The part is then machined and ground to precise ID, OD and width. Bearing races must withstand the high loading imparted by the rolling elements. This loading is theoretically a point in ball bearings and a line in roller bearings.

Bearing races are most often manufactured from 52100 steel, (bearing quality chrome steel), which is valued for its mechanical strength, high hardness and excellent wear resistance for bearing parts. Hardness is typically Rockwell C 58 to 62.

Hartford’s bearing parts, particularly races, are typically manufactured from a forged blank or pipe / tube stock. The part is then machined and ground to precise ID, OD and width. Bearing races must withstand the high loading imparted by the rolling elements. This loading is theoretically a point in ball bearings and a line in roller bearings.

Supplier's Site

Technical Specifications

  Hartford Technologies, Inc.
Product Category Bearing Rings, Housings, and Flanges
Product Number Races
Product Name Bearing Parts
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.26 inch (32 mm)
View Details