TE Connectivity Automotive Terminals 925590-4

Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 20 Dimensions Compatible Insulation Diameter Range : 2 - 3 MM  [.079 - .118 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size Search (AWG) : 20, 18, 16, 19, 17, 15 Wire Size Search (MMSQ) : .75, .6, .5, 1.25, 1 Industry Standards Compatible With Agency/Standards Products : IEC 664/664A (DIN VDE 0110) Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 85 DEGC , 120 DEGC , 105 DEGC , 80 DEGC , 90 DEGC , 110 DEGC  [176 DEGF , 221 DEGF , 230 DEGF , 212 DEGF , 248 DEGF , 185 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 20 Dimensions Compatible Insulation Diameter Range : 2 - 3 MM  [.079 - .118 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size Search (AWG) : 20, 18, 16, 19, 17, 15 Wire Size Search (MMSQ) : .75, .6, .5, 1.25, 1 Industry Standards Compatible With Agency/Standards Products : IEC 664/664A (DIN VDE 0110) Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 85 DEGC , 120 DEGC , 105 DEGC , 80 DEGC , 90 DEGC , 110 DEGC  [176 DEGF , 221 DEGF , 230 DEGF , 212 DEGF , 248 DEGF , 185 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 925590-4 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
925590-4
Automotive Terminals 925590-4
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 20 Dimensions Compatible Insulation Diameter Range : 2 - 3 MM  [.079 - .118 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size Search (AWG) : 20, 18, 16, 19, 17, 15 Wire Size Search (MMSQ) : .75, .6, .5, 1.25, 1 Industry Standards Compatible With Agency/Standards Products : IEC 664/664A (DIN VDE 0110) Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 85 DEGC , 120 DEGC , 105 DEGC , 80 DEGC , 90 DEGC , 110 DEGC  [176 DEGF , 221 DEGF , 230 DEGF , 212 DEGF , 248 DEGF , 185 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 2.8mm
  • Crimp Type : F-Crimp
  • Interface Plating : Silver (Ag)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 20

Dimensions


  • Compatible Insulation Diameter Range : 2 - 3 MM  [.079 - .118 INCH ]
  • Wire Size (MMSQ) : .5 - 1.5
  • Wire Size (AWG) : 20 - 15
  • Wire Size Search (AWG) : 20, 18, 16, 19, 17, 15
  • Wire Size Search (MMSQ) : .75, .6, .5, 1.25, 1

Industry Standards


  • Compatible With Agency/Standards Products : IEC 664/664A (DIN VDE 0110)

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 4000

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 100 DEGC , 85 DEGC , 120 DEGC , 105 DEGC , 80 DEGC , 90 DEGC , 110 DEGC  [176 DEGF , 221 DEGF , 230 DEGF , 212 DEGF , 248 DEGF , 185 DEGF , 194 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 925590-4
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0010-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Automotive Terminals - 1-2349180-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin Silver (SnAg)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0032-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Cu
Length 9.84 inch (250 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SNG-0032-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details