TE Connectivity Automotive Terminals 0460-245-1290

Description
Contact Features Contact Fabrication : Solid Contact Size : Size 12 Crimp Type : Indent Crimp Mating Pin Diameter : 2.4 MM  [.094 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 25 Wire Contact Termination Area Plating Material : Tin Dimensions PCB Hole Diameter : 1.3 - 1.4 MM  [.051 - .055 INCH ] Other Customer Preferred Contact : Yes Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Fabrication : Solid Contact Size : Size 12 Crimp Type : Indent Crimp Mating Pin Diameter : 2.4 MM  [.094 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 25 Wire Contact Termination Area Plating Material : Tin Dimensions PCB Hole Diameter : 1.3 - 1.4 MM  [.051 - .055 INCH ] Other Customer Preferred Contact : Yes Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 0460-245-1290 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
0460-245-1290
Automotive Terminals 0460-245-1290
Contact Features Contact Fabrication : Solid Contact Size : Size 12 Crimp Type : Indent Crimp Mating Pin Diameter : 2.4 MM  [.094 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 25 Wire Contact Termination Area Plating Material : Tin Dimensions PCB Hole Diameter : 1.3 - 1.4 MM  [.051 - .055 INCH ] Other Customer Preferred Contact : Yes Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Contact Features


  • Contact Fabrication : Solid
  • Contact Size : Size 12
  • Crimp Type : Indent Crimp
  • Mating Pin Diameter : 2.4 MM  [.094 INCH ]
  • Terminal Type : Pin
  • Typical Current Rating (AMP) : 25
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Hole Diameter : 1.3 - 1.4 MM  [.051 - .055 INCH ]

Other


  • Customer Preferred Contact : Yes
  • Terminal Transmits : 25 - 40 A (Power)

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Primary Locking Feature : Integrated in Housing
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Connectors, Interconnects - Contacts - Multi Purpose - 0460-245-1290 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
0460-245-1290
Connectors, Interconnects - Contacts - Multi Purpose 0460-245-1290
Win Source Part Number: 1349467-0460-245-129 0 Category: Connectors, Interconnects - Contacts - Multi Purpose Type: Power, Machined Contact Finish: Nickel Package: Bulk Contact Termination: Solder Contact Material: Copper Alloy Pin or Socket: Pin Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8536.90.4000 Mfr: TE Connectivity Deutsch Connectors Base Product Number: 0460-245

Win Source Part Number: 1349467-0460-245-1290
Category: Connectors, Interconnects - Contacts - Multi Purpose
Type: Power, Machined
Contact Finish: Nickel
Package: Bulk
Contact Termination: Solder
Contact Material: Copper Alloy
Pin or Socket: Pin
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Mfr: TE Connectivity Deutsch Connectors
Base Product Number: 0460-245

Buy Now Datasheet
Contacts - Multi Purpose - 1734-1121-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
1734-1121-ND
Contacts - Multi Purpose 1734-1121-ND
CONN PIN NICKEL SOLDER

CONN PIN NICKEL SOLDER

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey
Product Category Electrodes and Electrode Materials Electrical Contacts Electrical Contacts
Product Number 0460-245-1290 0460-245-1290 1734-1121-ND
Product Name Automotive Terminals Connectors, Interconnects - Contacts - Multi Purpose Contacts - Multi Purpose
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FNG-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
Contact, Socket, 20-16Awg, Crimp; Product Range Deutsch Te Connectivity - 66AH8899 - Newark, An Avnet Company
Specs
Type Contact
Material Cu
Shape / Form Socket or Receptacle; Socket
View Details
Automotive Terminals - 1060-20-0622 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Automotive Terminals - 1060-16-0177 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details