TE Connectivity Antennas 920-625-001

Description
Body Features Product Weight : 234 G  [8.25 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 3 M  [9.84 FT ] Product Height : 37 MM  [1.45 INCH ] Product Length : 121 MM  [4.76 INCH ] Product Width : 77 MM  [3.03 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Primary Application : Cellular, GNSS Wireless Application : Vehicular, Cellular, GNSS Mechanical Attachment Mounting Type : Adhesive Polarization : Linear, RHCP Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Packaging Features Packaging Method : POLYBAG Product Availability Applicable Region : Global Product Type Features Antenna Termination : Fakra Signal Characteristics Frequency Band (MHZ) : 1710 - 2690, 1563 - 1587, 1593 - 1610, 559 - 1591, 698 - 960 Gain (Max) (DB) : 0, 1 Nominal Frequency Range : 698 - 2700 Peak Gain (DBI) : 0 < 3
Request a Quote
Description
Body Features Product Weight : 234 G  [8.25 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 3 M  [9.84 FT ] Product Height : 37 MM  [1.45 INCH ] Product Length : 121 MM  [4.76 INCH ] Product Width : 77 MM  [3.03 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Primary Application : Cellular, GNSS Wireless Application : Vehicular, Cellular, GNSS Mechanical Attachment Mounting Type : Adhesive Polarization : Linear, RHCP Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Packaging Features Packaging Method : POLYBAG Product Availability Applicable Region : Global Product Type Features Antenna Termination : Fakra Signal Characteristics Frequency Band (MHZ) : 1710 - 2690, 1563 - 1587, 1593 - 1610, 559 - 1591, 698 - 960 Gain (Max) (DB) : 0, 1 Nominal Frequency Range : 698 - 2700 Peak Gain (DBI) : 0 < 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 920-625-001 - TE Connectivity
Berwyn, PA, United States
Antennas
920-625-001
Antennas 920-625-001
Body Features Product Weight : 234 G  [8.25 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 3 M  [9.84 FT ] Product Height : 37 MM  [1.45 INCH ] Product Length : 121 MM  [4.76 INCH ] Product Width : 77 MM  [3.03 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Primary Application : Cellular, GNSS Wireless Application : Vehicular, Cellular, GNSS Mechanical Attachment Mounting Type : Adhesive Polarization : Linear, RHCP Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Packaging Features Packaging Method : POLYBAG Product Availability Applicable Region : Global Product Type Features Antenna Termination : Fakra Signal Characteristics Frequency Band (MHZ) : 1710 - 2690, 1563 - 1587, 1593 - 1610, 559 - 1591, 698 - 960 Gain (Max) (DB) : 0, 1 Nominal Frequency Range : 698 - 2700 Peak Gain (DBI) : 0 < 3

Body Features


  • Product Weight : 234 G  [8.25 OZ ]

Configuration Features


  • Antenna Style : Enclosure
  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ]
  • Cable Length : 3 M  [9.84 FT ]
  • Product Height : 37 MM  [1.45 INCH ]
  • Product Length : 121 MM  [4.76 INCH ]
  • Product Width : 77 MM  [3.03 INCH ]

Electrical Characteristics


  • Antenna Operation : Active
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Primary Application : Cellular, GNSS
  • Wireless Application : Vehicular, Cellular, GNSS

Mechanical Attachment


  • Mounting Type : Adhesive
  • Polarization : Linear, RHCP

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Packaging Features


  • Packaging Method : POLYBAG

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Termination : Fakra

Signal Characteristics


  • Frequency Band (MHZ) : 1710 - 2690, 1563 - 1587, 1593 - 1610, 559 - 1591, 698 - 960
  • Gain (Max) (DB) : 0, 1
  • Nominal Frequency Range : 698 - 2700
  • Peak Gain (DBI) : 0 < 3
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 920-625-001
Product Name Antennas
Applications Modem or Wireless Network; Vehicular, Cellular, GNSS
Pattern Type Omni directional
Polarization Right Hand Circular
Primary Frequency Range 559.0 to 2690.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108802-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108857-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 1-2823597-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GPS, 4G, WiMAX, LTE, 2G, Cellular, GSM, 3G
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
5 suppliers
Antennas - 001-0012 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5850.0 MHz
View Details
4 suppliers