TE Connectivity Antennas 920-445-001

Description
Body Features Product Weight : 145 G  [5.11 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Whip Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : .14 M , .24 M  [.46 FT , .79 FT ] Product Height : 447 MM  [17.59 INCH ] Product Length : 64 MM  [2.51 INCH ] Product Width : 46 MM  [1.81 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50, 150 VSWR (Max) : < 2.0:1 Industry Standards Primary Application : Cellular, VHF Wireless Application : Vehicular, Cellular, VHF Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Packaging Features Packaging Method : POLYBAG Product Availability Applicable Region : Global Product Type Features Antenna Termination : FME Signal Characteristics Frequency Band (MHZ) : 824 - 960, 87 - 108, .15 - 16.2, 1710 - 2170 Gain (Max) (DB) : 0, 10, 6 Nominal Frequency Range : 24 - 108 Peak Gain (DBI) : 0 < 3
Request a Quote
Description
Body Features Product Weight : 145 G  [5.11 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Whip Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : .14 M , .24 M  [.46 FT , .79 FT ] Product Height : 447 MM  [17.59 INCH ] Product Length : 64 MM  [2.51 INCH ] Product Width : 46 MM  [1.81 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50, 150 VSWR (Max) : < 2.0:1 Industry Standards Primary Application : Cellular, VHF Wireless Application : Vehicular, Cellular, VHF Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Packaging Features Packaging Method : POLYBAG Product Availability Applicable Region : Global Product Type Features Antenna Termination : FME Signal Characteristics Frequency Band (MHZ) : 824 - 960, 87 - 108, .15 - 16.2, 1710 - 2170 Gain (Max) (DB) : 0, 10, 6 Nominal Frequency Range : 24 - 108 Peak Gain (DBI) : 0 < 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 920-445-001 - TE Connectivity
Berwyn, PA, United States
Antennas
920-445-001
Antennas 920-445-001
Body Features Product Weight : 145 G  [5.11 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Whip Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : .14 M , .24 M  [.46 FT , .79 FT ] Product Height : 447 MM  [17.59 INCH ] Product Length : 64 MM  [2.51 INCH ] Product Width : 46 MM  [1.81 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50, 150 VSWR (Max) : < 2.0:1 Industry Standards Primary Application : Cellular, VHF Wireless Application : Vehicular, Cellular, VHF Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Cellular Packaging Features Packaging Method : POLYBAG Product Availability Applicable Region : Global Product Type Features Antenna Termination : FME Signal Characteristics Frequency Band (MHZ) : 824 - 960, 87 - 108, .15 - 16.2, 1710 - 2170 Gain (Max) (DB) : 0, 10, 6 Nominal Frequency Range : 24 - 108 Peak Gain (DBI) : 0 < 3

Body Features


  • Product Weight : 145 G  [5.11 OZ ]

Configuration Features


  • Antenna Style : Enclosure
  • Antenna Type : Whip
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ]
  • Cable Length : .14 M , .24 M  [.46 FT , .79 FT ]
  • Product Height : 447 MM  [17.59 INCH ]
  • Product Length : 64 MM  [2.51 INCH ]
  • Product Width : 46 MM  [1.81 INCH ]

Electrical Characteristics


  • Antenna Operation : Active
  • Impedance (OHM) : 50, 150
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Primary Application : Cellular, VHF
  • Wireless Application : Vehicular, Cellular, VHF

Mechanical Attachment


  • Mounting Type : Stud/Screw/Lug Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Packaging Features


  • Packaging Method : POLYBAG

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Termination : FME

Signal Characteristics


  • Frequency Band (MHZ) : 824 - 960, 87 - 108, .15 - 16.2, 1710 - 2170
  • Gain (Max) (DB) : 0, 10, 6
  • Nominal Frequency Range : 24 - 108
  • Peak Gain (DBI) : 0 < 3
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 920-445-001
Product Name Antennas
Applications Modem or Wireless Network; Vehicular, Cellular, VHF
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 0.1 to 2170.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - A117258-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 1900.0 MHz
Gain 0.0 dB
View Details
2 suppliers
Antennas - 0600-00030 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; LoRaWAN
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
2 suppliers
Antennas - 2195760-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Bluetooth, WLAN, Wi-Fi, GPS, ZigBee, GNSS
Polarization Linear
Primary Frequency Range 1559.0 to 5875.0 MHz
View Details
6 suppliers
RF Antennas - A107419-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2400.0 MHz
Gain 0.0 dB
View Details
3 suppliers