Body Features Product Weight : 76 G [2.68 OZ ]
Configuration Features Antenna Style : Enclosure Antenna Type : Dome/Puck Mounting Location : External Port Configuration : Single Port
Dimensions Cable Insulation Diameter (Max) : 2.8 MM [.11 INCH ] Cable Length : 3 M [9.84 FT ] Product Height : 3.5 MM [.13 INCH ] Product Length : 107 MM [4.21 INCH ] Product Width : 54 MM [2.12 INCH ]
Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1
Industry Standards Primary Application : Cellular Wireless Application : Cellular, Vehicular
Mechanical Attachment Mounting Type : Adhesive Polarization : Linear
Operation/Applicatio
n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular
Packaging Features Packaging Method : POLYBAG
Product Availability Applicable Region : Global
Product Type Features Antenna Termination : Fakra
Signal Characteristics Frequency Band (MHZ) : 1710 - 2690, 698 - 960 Gain (Max) (DB) : 2.1 Nominal Frequency Range : 698 - 2700 Peak Gain (DBI) : 0 < 3
Body Features
- Product Weight : 76 G [2.68 OZ ]
Configuration Features
- Antenna Style : Enclosure
- Antenna Type : Dome/Puck
- Mounting Location : External
- Port Configuration : Single Port
Dimensions
- Cable Insulation Diameter (Max) : 2.8 MM [.11 INCH ]
- Cable Length : 3 M [9.84 FT ]
- Product Height : 3.5 MM [.13 INCH ]
- Product Length : 107 MM [4.21 INCH ]
- Product Width : 54 MM [2.12 INCH ]
Electrical Characteristics
- Antenna Operation : Passive
- Impedance (OHM) : 50
- VSWR (Max) : < 2.0:1
Industry Standards
- Primary Application : Cellular
- Wireless Application : Cellular, Vehicular
Mechanical Attachment
- Mounting Type : Adhesive
- Polarization : Linear
Operation/Application
- Antenna Environment : Indoor
- Directionality : Omnidirectional
- Wireless Standard : Cellular
Packaging Features
- Packaging Method : POLYBAG
Product Availability
- Applicable Region : Global
Product Type Features
- Antenna Termination : Fakra
Signal Characteristics
- Frequency Band (MHZ) : 1710 - 2690, 698 - 960
- Gain (Max) (DB) : 2.1
- Nominal Frequency Range : 698 - 2700
- Peak Gain (DBI) : 0 < 3