Body Features Product Weight : 204 G [7.19 OZ ]
Configuration Features Antenna Style : Enclosure Antenna Type : Dome/Puck Mounting Location : External Port Configuration : Single Port
Dimensions Cable Insulation Diameter (Max) : 2.8 MM [.11 INCH ] Cable Length : 1 M [3.28 FT ] Product Height : 30 MM [1.18 INCH ] Product Length : 80 MM [3.14 INCH ] Product Width : 80 MM [3.14 INCH ]
Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.0:1
Industry Standards Primary Application : Bluetooth, Wi-Fi Wireless Application : Vehicular, Wi-Fi, Bluetooth
Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : Linear
Operation/Applicatio
n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : 802.11 b/g, Bluetooth & ZigBee
Packaging Features Packaging Method : POLYBAG
Product Availability Applicable Region : Global
Product Type Features Antenna Termination : SMA
Signal Characteristics Frequency Band (MHZ) : 5150 - 5725, 2400 - 2484, 5755 - 5925 Gain (Max) (DB) : 3 Nominal Frequency Range : 2400 - 5950 Peak Gain (DBI) : 3 < 6
Body Features
- Product Weight : 204 G [7.19 OZ ]
Configuration Features
- Antenna Style : Enclosure
- Antenna Type : Dome/Puck
- Mounting Location : External
- Port Configuration : Single Port
Dimensions
- Cable Insulation Diameter (Max) : 2.8 MM [.11 INCH ]
- Cable Length : 1 M [3.28 FT ]
- Product Height : 30 MM [1.18 INCH ]
- Product Length : 80 MM [3.14 INCH ]
- Product Width : 80 MM [3.14 INCH ]
Electrical Characteristics
- Antenna Operation : Passive
- Impedance (OHM) : 50
- VSWR (Max) : < 2.0:1
Industry Standards
- Primary Application : Bluetooth, Wi-Fi
- Wireless Application : Vehicular, Wi-Fi, Bluetooth
Mechanical Attachment
- Mounting Type : Stud/Screw/Lug Mount
- Polarization : Linear
Operation/Application
- Antenna Environment : Outdoor
- Directionality : Omnidirectional
- Wireless Standard : 802.11 b/g, Bluetooth & ZigBee
Packaging Features
- Packaging Method : POLYBAG
Product Availability
- Applicable Region : Global
Product Type Features
- Antenna Termination : SMA
Signal Characteristics
- Frequency Band (MHZ) : 5150 - 5725, 2400 - 2484, 5755 - 5925
- Gain (Max) (DB) : 3
- Nominal Frequency Range : 2400 - 5950
- Peak Gain (DBI) : 3 < 6