Body Features Product Weight : 149 G [5.25 OZ ]
Configuration Features Antenna Style : Enclosure Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports
Dimensions Cable Insulation Diameter (Max) : 2.8 MM [.11 INCH ] Cable Length : 3 M [9.84 FT ] Product Height : 21 MM [.82 INCH ] Product Length : 100 MM [3.93 INCH ] Product Width : 66 MM [2.59 INCH ]
Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2.0:1
Industry Standards Primary Application : Cellular, GNSS Wireless Application : GNSS, Cellular, Vehicular
Mechanical Attachment Mounting Type : Adhesive Polarization : RHCP, Linear
Operation/Applicatio
n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Wireless Standard : Cellular
Packaging Features Packaging Method : POLYBAG
Product Availability Applicable Region : Global
Product Type Features Antenna Termination : SMB
Signal Characteristics Frequency Band (MHZ) : 1559 - 1591, 1710 - 2170, 1575.42, 824 - 960, 1563 - 1587 Gain (Max) (DB) : 2, 0 Nominal Frequency Range : 698 - 2700 Peak Gain (DBI) : 0 < 3
Body Features
- Product Weight : 149 G [5.25 OZ ]
Configuration Features
- Antenna Style : Enclosure
- Antenna Type : Dome/Puck
- Band Type : Multi Band
- Mounting Location : External
- Port Configuration : Multiple Ports
Dimensions
- Cable Insulation Diameter (Max) : 2.8 MM [.11 INCH ]
- Cable Length : 3 M [9.84 FT ]
- Product Height : 21 MM [.82 INCH ]
- Product Length : 100 MM [3.93 INCH ]
- Product Width : 66 MM [2.59 INCH ]
Electrical Characteristics
- Antenna Operation : Active
- Impedance (OHM) : 50
- VSWR (Max) : < 2.0:1
Industry Standards
- Primary Application : Cellular, GNSS
- Wireless Application : GNSS, Cellular, Vehicular
Mechanical Attachment
- Mounting Type : Adhesive
- Polarization : RHCP, Linear
Operation/Application
- Antenna Environment : Indoor, Outdoor
- Directionality : Omnidirectional
- Wireless Standard : Cellular
Packaging Features
- Packaging Method : POLYBAG
Product Availability
- Applicable Region : Global
Product Type Features
- Antenna Termination : SMB
Signal Characteristics
- Frequency Band (MHZ) : 1559 - 1591, 1710 - 2170, 1575.42, 824 - 960, 1563 - 1587
- Gain (Max) (DB) : 2, 0
- Nominal Frequency Range : 698 - 2700
- Peak Gain (DBI) : 0 < 3