TE Connectivity Antennas 920-013-001

Description
Body Features Product Weight : 49 G  [1.72 OZ ] Configuration Features Antenna Protocol : TETRA Antenna Style : External Antenna Type : Enclosure Number of Ports : 1 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 2500 MM  [98.42 INCH ] Product Height : 5 MM  [.19 INCH ] Product Length : 244 MM  [9.61 INCH ] Product Width : 20 MM  [.78 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : PMR Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Glazing Polarization : Linear Region : EU Packaging Features Packaging Method : POLYBAG Product Type Features Antenna Connection Type : FME Antenna Connector Type : FME - Female Signal Characteristics Frequency Band (MHZ) : 380 - 430, 808 - 870 Gain (Max) (DB) : 2.1 Usage Conditions Application by Region : TETRA - Europe
Request a Quote
Description
Body Features Product Weight : 49 G  [1.72 OZ ] Configuration Features Antenna Protocol : TETRA Antenna Style : External Antenna Type : Enclosure Number of Ports : 1 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 2500 MM  [98.42 INCH ] Product Height : 5 MM  [.19 INCH ] Product Length : 244 MM  [9.61 INCH ] Product Width : 20 MM  [.78 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : PMR Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Glazing Polarization : Linear Region : EU Packaging Features Packaging Method : POLYBAG Product Type Features Antenna Connection Type : FME Antenna Connector Type : FME - Female Signal Characteristics Frequency Band (MHZ) : 380 - 430, 808 - 870 Gain (Max) (DB) : 2.1 Usage Conditions Application by Region : TETRA - Europe
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 920-013-001 - TE Connectivity
Berwyn, PA, United States
Antennas
920-013-001
Antennas 920-013-001
Body Features Product Weight : 49 G  [1.72 OZ ] Configuration Features Antenna Protocol : TETRA Antenna Style : External Antenna Type : Enclosure Number of Ports : 1 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 2500 MM  [98.42 INCH ] Product Height : 5 MM  [.19 INCH ] Product Length : 244 MM  [9.61 INCH ] Product Width : 20 MM  [.78 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : PMR Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Glazing Polarization : Linear Region : EU Packaging Features Packaging Method : POLYBAG Product Type Features Antenna Connection Type : FME Antenna Connector Type : FME - Female Signal Characteristics Frequency Band (MHZ) : 380 - 430, 808 - 870 Gain (Max) (DB) : 2.1 Usage Conditions Application by Region : TETRA - Europe

Body Features


  • Product Weight : 49 G  [1.72 OZ ]

Configuration Features


  • Antenna Protocol : TETRA
  • Antenna Style : External
  • Antenna Type : Enclosure
  • Number of Ports : 1

Dimensions


  • Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ]
  • Cable Length : 2500 MM  [98.42 INCH ]
  • Product Height : 5 MM  [.19 INCH ]
  • Product Length : 244 MM  [9.61 INCH ]
  • Product Width : 20 MM  [.78 INCH ]

Electrical Characteristics


  • Active Antenna : No
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Wireless Application : PMR

Mechanical Attachment


  • Mounting Retention Type : Adhesive
  • Mounts To : Vehicle Glazing
  • Polarization : Linear
  • Region : EU

Packaging Features


  • Packaging Method : POLYBAG

Product Type Features


  • Antenna Connection Type : FME
  • Antenna Connector Type : FME - Female

Signal Characteristics


  • Frequency Band (MHZ) : 380 - 430, 808 - 870
  • Gain (Max) (DB) : 2.1

Usage Conditions


  • Application by Region : TETRA - Europe
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 920-013-001
Product Name Antennas
Applications Modem or Wireless Network; PMR
Polarization Linear
Primary Frequency Range 380.0 to 870.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118615-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Antennas - 2344655-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 1-2367286-3 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT, ISM
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-2108857-2 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details