TE Connectivity Connector Hardware, Mounts, Locks & Retainers 917704-1

Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon 6/6 GF Configuration Features Number of Positions : 8 Dimensions Wire Size (AWG) : 26 - 20 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 600 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon 6/6 GF Configuration Features Number of Positions : 8 Dimensions Wire Size (AWG) : 26 - 20 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 600 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 917704-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
917704-1
Connector Hardware, Mounts, Locks & Retainers 917704-1
Body Features Primary Product Color : Natural Primary Product Material : Nylon 6/6 GF Configuration Features Number of Positions : 8 Dimensions Wire Size (AWG) : 26 - 20 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 600 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Nylon 6/6 GF

Configuration Features


  • Number of Positions : 8

Dimensions


  • Wire Size (AWG) : 26 - 20

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 600

Product Type Features


  • Connector Hardware Accessory Type : Double Lock Plate
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Accessories - 1219448-917704-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Accessories
1219448-917704-1
Connectors, Interconnects - Rectangular Connectors - Accessories 1219448-917704-1
Win Source Part Number: 1219448-917704-1 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Number of Positions: 8 Package: Bulk Accessory Type: Lock Plate Standard Package: 600 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: A106944,917704-1-ND, 9177041,-917704-1-SI ,-917704-1-CSI Base Product Number: 917704

Win Source Part Number: 1219448-917704-1
Category: Connectors, Interconnects>Rectangular Connectors - Accessories
Number of Positions: 8
Package: Bulk
Accessory Type: Lock Plate
Standard Package: 600
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: A106944,917704-1-ND,9177041,-917704-1-SI,-917704-1-CSI
Base Product Number: 917704

Buy Now Datasheet
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) - 917704-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt)
917704-1
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) 917704-1
2.5 SIGNAL DBL LOCK D.L.P. 8P

2.5 SIGNAL DBL LOCK D.L.P. 8P

Buy Now
Rectangular Connector Accessories - A106944-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A106944-ND
Rectangular Connector Accessories A106944-ND
Connector Lock Plate For

Connector Lock Plate For

Buy Now Datasheet
Rectangular Connector Accessories - 17-917704-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
17-917704-1-ND
Rectangular Connector Accessories 17-917704-1-ND
2.5 SIGNAL DBL LOCK D.L.P. 8P

2.5 SIGNAL DBL LOCK D.L.P. 8P

Buy Now Datasheet
Contacts - 917704-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
917704-1
Contacts 917704-1
2.5 SIGNAL DBL LOCK D.L.P. 8P

2.5 SIGNAL DBL LOCK D.L.P. 8P

Buy Now
2.5 Signal Dbl Lock D.l.p. 8P Rohs Compliant Amp - Te Connectivity - 07H9633 - Newark, An Avnet Company
Chicago, IL, United States
2.5 Signal Dbl Lock D.l.p. 8P Rohs Compliant Amp - Te Connectivity
07H9633
2.5 Signal Dbl Lock D.l.p. 8P Rohs Compliant Amp - Te Connectivity 07H9633
2.5 SIGNAL DBL LOCK D.L.P. 8P ROHS COMPLIANT: YES

2.5 SIGNAL DBL LOCK D.L.P. 8P ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 917704-1 1219448-917704-1 917704-1 A106944-ND 917704-1 07H9633
Product Name Connector Hardware, Mounts, Locks & Retainers Connectors, Interconnects - Rectangular Connectors - Accessories Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) Rectangular Connector Accessories Contacts 2.5 Signal Dbl Lock D.l.p. 8P Rohs Compliant Amp - Te Connectivity
Contact Size (AWG) 20 to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103960-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Headers, Male Pins - A28595-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103653-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
7 suppliers